EN
  • EN
  • DE

TS68020MR25

Part No TS68020MR25
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description IC MPU 25MHZ 114CPGA / 68000 Microprocessor IC - 1 Core, 32-Bit 25MHz 114-CPGA (34.54x34.54)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Core Processor 68000
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 25MHz
Graphics Acceleration No
Voltage - I/O 5.0V
Temperature Range - Operating -55°C ~ 125°C (TC)
Mounting Type Through Hole
Package / Case 114-BCPGA
Supplier Device Package 114-CPGA (34.54x34.54)
Base Product Number TS68020
Standard Package 21
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1338671-TS68020MR25
Ultra Librarian 3D Model Ultra Librarian TS68020MR25 CAD Model

Description

The TS68020MR25 is a high-performance, 32-bit microprocessor from Microchip Technology, renowned for its advanced features and capabilities. This processor is part of Microchip's TS68000 family, which is designed to deliver exceptional processing power for a wide range of applications, including industrial control systems, advanced computing, and embedded systems.

At the heart of the TS68020MR25 is a powerful 32-bit architecture that provides a solid foundation for multitasking operating systems and complex applications. The processor operates at a clock speed of 25MHz, which enables it to execute instructions quickly and efficiently, making it an ideal choice for systems that require high-speed data processing and real-time responsiveness.

One of the standout features of the TS68020MR25 is its support for a full 32-bit data bus and a 32-bit address bus, allowing access to up to 4 gigabytes of memory. This large addressing range makes the processor suitable for applications that demand extensive memory space, such as graphic-intensive programs or large databases.

The microprocessor also includes an integrated floating-point unit (FPU) that accelerates mathematical computations, especially those involving floating-point arithmetic. This feature is particularly beneficial for scientific calculations, 3D graphics rendering, and other processor-intensive tasks.

Furthermore, the TS68020MR25 boasts a rich set of peripherals and interfaces, which enhances its connectivity and allows it to interface with a variety of external devices. It supports various communication protocols and has built-in features that facilitate seamless data transfer and peripheral management.

Designed with reliability in mind, the TS68020MR25 is manufactured to the highest standards of quality. Its robustness and durability make it a reliable choice for mission-critical applications where consistent performance and long-term stability are of utmost importance.

In summary, the Microchip Technology TS68020MR25 microprocessor is a versatile and powerful component that provides a blend of speed, efficiency, and extensive memory handling capabilities. It is an excellent choice for designers and engineers looking to develop advanced systems with demanding processing requirements.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess