EN
  • EN
  • DE

TRU050GACGB38.880/19.440MH

Part No TRU050GACGB38.880/19.440MH
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1038317-TRU050GACGB38.880/19.440MH
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TRU050GACGB38.880/19.440MH CAD Model

Description

Microchip Technology's TRU050GACGB38.880/19.440MH Crystal Oscillator

The TRU050GACGB38.880/19.440MH is a high-precision, low-jitter crystal oscillator from Microchip Technology, designed to provide reliable clock signals for a wide range of electronic applications. This compact and robust component is an excellent choice for designers looking for a stable and accurate timing solution.

Key Features:

  • Frequency: The oscillator operates at a dual frequency of 38.880 MHz and 19.440 MHz, allowing for versatile use in various applications requiring different clock speeds.
  • Package: It comes in a surface-mount package that is easy to integrate into PCB designs, saving space and reducing the overall footprint of the electronic system.
  • Stability: The TRU050GACGB38.880/19.440MH offers excellent frequency stability, ensuring that the clock signal remains consistent even under varying environmental conditions.
  • Supply Voltage: Designed to operate with a supply voltage that is compatible with most common logic levels, this device can be easily powered by standard system voltages.
  • Low Jitter: The low phase jitter performance of this oscillator makes it suitable for applications requiring high signal integrity, such as advanced communication systems, networking equipment, and data storage devices.
  • Temperature Range: It operates across a wide temperature range, making it suitable for use in environments that experience temperature variations.
  • Quality: Microchip Technology is known for its commitment to quality, and this oscillator is built to meet high standards of performance and reliability.

Applications:

The TRU050GACGB38.880/19.440MH is ideal for use in a variety of applications, including but not limited to:

  • Telecommunication systems
  • Server and data center infrastructure
  • Industrial electronics
  • High-speed digital signal processing
  • Networking hardware such as routers and switches
  • Consumer electronics

With its dual-frequency operation, stable performance, and Microchip Technology's reputation for quality, the TRU050GACGB38.880/19.440MH crystal oscillator is a reliable choice for designers seeking a timing solution that combines versatility with precision.

You May Also Be Interested in

Lucent
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess