EN
  • EN
  • DE

TG1.8.330K

Part No TG1.8.330K
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993161-TG1.8.330K
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TG1.8.330K CAD Model

Description

Introducing Product TG1.8.330K by Microchip Technology

Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions, has added a new product to its extensive portfolio: the TG1.8.330K. This innovative product is designed to cater to the needs of modern electronics where precision, reliability, and efficiency are paramount.

Key Features

  • High Precision: The TG1.8.330K is built with accuracy in mind, ensuring that your applications perform consistently and reliably.
  • Low Power Consumption: With energy efficiency at its core, this product is ideal for battery-powered devices, contributing to longer operational times and reduced environmental impact.
  • Compact Design: The miniature footprint of the TG1.8.330K makes it perfect for space-constrained applications without compromising on performance.
  • Durability: Constructed to withstand harsh conditions, the TG1.8.330K promises a long operational life, even in challenging environments.
  • Integration: This component is designed for seamless integration into various electronic systems, ensuring a smooth design-in process for engineers and developers.

Applications

The versatility of the TG1.8.330K allows it to be used across a wide range of applications. It's particularly well-suited for:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Communication Devices
  • Medical Equipment

Technical Specifications

The TG1.8.330K boasts technical specifications that meet the stringent demands of contemporary electronic devices:

  • Voltage Range: Optimized for specific operational requirements
  • Temperature Range: Suitable for extreme temperature variations
  • Packaging: Available in industry-standard packaging for easy handling and assembly

Quality and Support

Microchip Technology is committed to delivering high-quality products. The TG1.8.330K is backed by Microchip's robust support and service network, ensuring that customers have access to the assistance they need throughout the product's lifecycle. From technical support to warranty services, Microchip Technology ensures that your investment in the TG1.8.330K is secure and supported.

Whether you're developing the next generation of consumer gadgets or enhancing industrial automation, the TG1.8.330K from Microchip Technology is an excellent choice that combines performance, durability, and innovation.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess