EN
  • EN
  • DE

TCN75AVOA713

Part No TCN75AVOA713
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE I2C 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -40°C to 125°C
Output Type I2C
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 11 b
Features Output Switch, Programmable Resolution, Shutdown Mode, Programmable Limit
Accuracy - Highest (Lowest) ±2°C
Testing Conditions -40°C to 125°C
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 032048-TCN75AVOA713
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCN75AVOA713 CAD Model

Description

Microchip Technology TCN75AVOA713 Temperature Sensor

The TCN75AVOA713 is a highly precise digital temperature sensor from Microchip Technology, designed to meet the demanding needs of thermal management and temperature monitoring in a wide range of applications. This sensor is part of Microchip's renowned TCN75 series, known for its accuracy and reliability.

At the heart of the TCN75AVOA713 is a silicon bandgap sensor with an integrated 12-bit analog-to-digital converter (ADC) that provides a temperature reading with a resolution of 0.0625°C. This high resolution enables the device to detect minute temperature changes, making it ideal for applications that require precise temperature control and monitoring.

The temperature sensor has an operating range of -40°C to +125°C, providing versatility for use in various environments, from industrial machinery to consumer electronics. The TCN75AVOA713 communicates via a two-wire, I2C-compatible serial interface, which allows for easy integration into most microcontroller-based systems. This interface also supports SMBus protocols, further enhancing the sensor's compatibility with a broad range of devices.

One of the standout features of the TCN75AVOA713 is its programmable temperature alert output. This function allows the sensor to trigger an external interrupt when a user-defined temperature threshold is reached, providing an immediate response to critical temperature events. The alert limits can be set via the serial interface, offering flexibility to adapt to different application requirements.

The device comes in a small 8-pin MSOP (Micro Small Outline Package) that is suitable for space-constrained applications. Its low power consumption makes it an excellent choice for battery-powered devices, where energy efficiency is a priority.

In summary, the TCN75AVOA713 from Microchip Technology is a robust and precise temperature sensor that offers digital accuracy, a wide operating temperature range, and programmable alert functions. Its compact size and low power consumption, coupled with its ease of use through I2C/SMBus interfaces, make it a top choice for designers looking to incorporate reliable temperature sensing into their projects.

You May Also Be Interested in

Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $11.8466
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2172 $54.7740
105+ $0.9987 $104.8635
160+ $0.9675 $154.8000
215+ $0.9363 $201.3045
280+ $0.9051 $253.4280
370+ $0.8115 $300.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,400 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess