EN
  • EN
  • DE

TCM810TVNB713

Part No TCM810TVNB713
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC RESET MONITOR 3.08V SOT23B-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1106396-TCM810TVNB713
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCM810TVNB713 CAD Model

Description

The TCM810TVNB713 is a sophisticated monitoring device designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is an integral component in a wide range of electronic applications, ensuring reliability and stability by performing critical system monitoring functions.

Key Features

  • Voltage Monitoring: The TCM810TVNB713 is engineered to monitor the system voltage. It ensures that the voltage stays within specified thresholds, safeguarding the system against potential damage caused by voltage fluctuations.
  • Reset Timing: It comes equipped with built-in delay timing for the reset signal. This feature allows the system to stabilize before normal operation resumes, thus preventing any erratic behavior during power-up sequences.
  • Low Power Consumption: Designed for efficiency, the device operates with minimal power consumption, making it an ideal choice for battery-powered applications where power conservation is critical.
  • High Accuracy: The TCM810TVNB713 boasts high accuracy in monitoring, which is crucial for systems that rely on precise voltage levels for optimal performance.
  • Compact Packaging: Available in a small SOT-23 package, the device is suitable for space-constrained applications, offering a compact solution without compromising functionality.

Applications

The versatility of the TCM810TVNB713 allows it to be used across various industries and applications. It is particularly well-suited for:

  • Portable/Battery-Powered Devices
  • Embedded Systems
  • Microprocessor/Microcontroller Systems
  • Industrial Controls
  • Consumer Electronics

Technical Specifications

Some of the technical specifications of the TCM810TVNB713 include:

  • Supply Voltage Range: Typically designed for specific voltage rails
  • Reset Threshold Accuracy: Ensures precise monitoring
  • Operating Temperature Range: Suitable for commercial and industrial environments
  • Package Type: SOT-23

The TCM810TVNB713 represents Microchip Technology's commitment to providing high-quality, reliable components for the electronics industry. With its advanced features and robust design, it is an excellent choice for designers looking to enhance system stability and performance.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess