EN
  • EN
  • DE

SST26WF080BAT-104I/MF

Part No SST26WF080BAT-104I/MF
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 8MBIT SPI/QUAD 8WDFN  /  FLASH Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-WDFN (5x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST26 SQI®
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (1M x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 104 MHz
Write Cycle Time - Word, Page 1.5ms
Voltage - Supply 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WDFN (5x6)
Base Product Number SST26WF080
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254453-SST26WF080BAT-104I/MF
Ultra Librarian 3D Model Ultra Librarian SST26WF080BAT-104I/MF CAD Model

Description

The SST26WF080BAT-104I/MF is a cutting-edge, 8-Mbit Flash memory device from Microchip Technology, renowned for its high reliability and performance in a variety of applications. This memory product is designed to meet the rigorous demands of modern electronic systems, providing a flexible and efficient data storage solution.

Key Features

  • Memory Capacity: 8 Mbits of storage space, which is ideal for storing boot code, firmware, or other critical data in embedded systems.
  • Interface Type: The device utilizes an SPI (Serial Peripheral Interface) bus, which ensures high-speed data transfer and simple integration with a wide range of microcontrollers and processors.
  • Operating Voltage Range: It operates within a voltage range of 2.3V to 3.6V, accommodating various power supply levels and ensuring energy efficiency.
  • Temperature Range: The device is robust and reliable across industrial temperature ranges, from -40°C to +85°C, making it suitable for harsh environments.
  • Package/Case: Housed in a compact 8-WDFN (6x5) package, the SST26WF080BAT-104I/MF is ideal for space-constrained applications.
  • Endurance: Superior endurance with 100,000 erase/write cycles, ensuring a long operational lifespan for applications that require frequent data updates.
  • Data Retention: Offers a data retention period of a minimum of 100 years, providing a reliable storage solution over an extensive period.
  • Security: Equipped with security features that include a lock-down function to protect against unauthorized access, keeping critical data secure.

Applications

The SST26WF080BAT-104I/MF Flash memory is versatile and can be used in a wide range of applications, including but not limited to:

  • Industrial control systems
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Automotive electronics
  • Medical devices
  • Networking equipment

Why Choose the SST26WF080BAT-104I/MF?

When it comes to selecting a reliable Flash memory, the SST26WF080BAT-104I/MF from Microchip Technology stands out for its robust performance, security features, and wide operating range. Its compact form factor and high endurance make it an excellent choice for designers looking to optimize their systems for performance and longevity.

You May Also Be Interested in

Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess