The TC826CBU from Microchip Technology is a high-precision operational amplifier that offers an exceptional balance of speed and power consumption, making it an ideal choice for a wide range of applications. This op-amp features a dual-channel configuration and is housed in a compact surface-mount package, allowing for efficient use of board space in dense electronic designs.
With its low input bias current and low offset voltage, the TC826CBU provides high accuracy, which is crucial for applications such as sensor interfacing, analog filters, and precision amplification circuits. Its ability to operate with a single supply voltage ranging from 2.7V to 5.5V, or a dual supply from ±1.35V to ±2.75V, offers design flexibility, making it suitable for both battery-operated and line-powered applications.
The TC826CBU also boasts a wide bandwidth of 10 MHz and a slew rate of 7 V/µs, ensuring that it can handle high-speed signals without significant distortion. These features, combined with a quiescent current of just 750 µA per amplifier, make the TC826CBU a highly efficient component for power-sensitive designs.
Other notable specifications include a common-mode rejection ratio (CMRR) of 90 dB and a power supply rejection ratio (PSRR) of 85 dB, which contribute to the op-amp's robust performance in noisy environments. The device's extended temperature range of -40°C to +85°C also ensures reliable operation under varying environmental conditions.
The TC826CBU is an excellent choice for designers looking for an operational amplifier that does not compromise on performance while maintaining power efficiency. Whether used in audio processing, data acquisition systems, or active filters, the TC826CBU from Microchip Technology stands as a testament to the company's commitment to providing high-quality, versatile electronic components.