EN
  • EN
  • DE

ATMEGA48PB-MU

Part No ATMEGA48PB-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 32VFQFN / MCU 8-bit AVR RISC 4KB Flash 2.5V/3.3V/5V 32-Pin VQFN EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR ATmega
Packaging Tray
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 27
Program Memory Size 4KB (2K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Supply Voltage 1.8 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VFQFN (5x5)
Win Source Part Number 769234-ATMEGA48PB-MU
Popularity Medium
Supply and Demand Status Balance
Family Name ATmega48PB
ECCN EAR99
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian ATMEGA48PB-MU CAD Model

Description

The ATMEGA48PB-MU is a high-performance, low-power microcontroller from Microchip Technology's popular AVR® series, designed for a wide range of applications. This microcontroller is based on an advanced RISC architecture that enables the device to execute powerful instructions in a single clock cycle, thus providing a perfect balance between power consumption and processing speed.

Key Features:

  • Advanced RISC Architecture: With 32 x 8 general-purpose working registers, the ATMEGA48PB-MU boasts a highly flexible and efficient architecture that allows for fast access to the CPU and peripherals.
  • Memory: This device comes with 4KB of in-system self-programmable flash, 256B EEPROM, and 512B SRAM, providing ample space for complex applications and data storage.
  • Speed: It operates at a frequency of up to 20MHz, enabling quick processing and response times for time-sensitive tasks.
  • Power Efficiency: The microcontroller features multiple power-saving modes, including Idle, Power-down, and Power-save modes, which significantly reduce power consumption when the device is not in full operation.
  • I/O and Packages: It offers 28 programmable I/O lines and comes in a 28-pin QFN package, making it suitable for space-constrained applications without compromising on functionality.
  • Peripherals: A rich set of peripherals is integrated, including an ADC with up to 8 channels, USART, SPI, and Two-wire Serial Interface (TWI/I2C), which allows for easy interfacing with a variety of external components.
  • Operating Voltage: The ATMEGA48PB-MU can operate within a voltage range of 1.8V to 5.5V, catering to both low and standard voltage applications.

Applications:

The ATMEGA48PB-MU is versatile and can be used in a multitude of applications. It is particularly well-suited for embedded systems, consumer electronics, automotive industries, and IoT devices, where efficiency and reliability are paramount. Its robust feature set ensures that it can handle complex tasks while maintaining low power consumption, making it an ideal choice for battery-operated devices.

Overall, the ATMEGA48PB-MU from Microchip Technology is a powerful microcontroller that offers a rich blend of performance, power efficiency, and flexibility, making it a go-to choice for engineers and developers working on a broad range of electronic projects.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6554 $52.4320
190+ $0.5377 $102.1630
290+ $0.5209 $151.0610
400+ $0.5041 $201.6400
515+ $0.4873 $250.9595
690+ $0.4369 $301.4610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,587 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess