EN
  • EN
  • DE

TC74A6-3.3VAT

Part No TC74A6-3.3VAT
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C TO220-5 / Temperature Sensor Digital, Local -40°C ~ 125°C 7 b TO-220-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Microchip Technology
Package Tube
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type I²C/SMBus
Voltage - Supply 2.7V ~ 5.5V
Resolution 7 b
Features Standby Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Test Condition 25°C ~ 85°C (0°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-220-5
Supplier Device Package TO-220-5
Base Product Number TC74
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345244-TC74A6-3.3VAT
Ultra Librarian 3D Model Ultra Librarian TC74A6-3.3VAT CAD Model

Description

Microchip Technology TC74A6-3.3VAT Digital Temperature Sensor

The TC74A6-3.3VAT is a precision digital temperature sensor from Microchip Technology, designed to offer an optimal solution for thermal management and monitoring in various electronic applications. This sensor is part of the TC74 Series, which is renowned for its reliability and ease of use. The TC74A6-3.3VAT specifically operates at a nominal voltage of 3.3V, making it suitable for low-voltage systems and battery-operated devices.

Key Features

  • Temperature Range: The device can measure temperatures from -40°C to +125°C, providing a wide range that covers most environmental and industrial conditions.
  • Accuracy: It offers an accuracy of ±2°C, ensuring precise temperature readings for critical applications.
  • Interface: The sensor communicates via a simple 2-wire SMBus/I²C compatible serial interface, which allows easy integration into most microcontroller-based systems.
  • Resolution: It has a resolution of 1°C, allowing fine detection of temperature changes.
  • Low Power Consumption: This sensor is designed for low power consumption, drawing only 200 µA during operation and 5 µA in standby mode, which is ideal for power-sensitive applications.
  • Supply Voltage: Operates at a supply voltage of 3.3V ±0.3V, providing compatibility with standard 3.3V logic levels.

Applications

The TC74A6-3.3VAT is versatile and can be used in a wide range of applications, including:

  • Personal Computers and Servers
  • Office Electronics
  • Consumer Electronics
  • Industrial Equipment
  • Telecommunications Systems

With its small SOT-23-5 package, the TC74A6-3.3VAT is not only space-efficient but also offers a cost-effective solution for system temperature monitoring. Its digital output eliminates the need for external ADCs, further simplifying design and reducing overall system cost.

Whether you are developing an advanced thermal management system or simply need to monitor the temperature within your electronics, the TC74A6-3.3VAT from Microchip Technology is a reliable and easy-to-use option that delivers both performance and value.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess