EN
  • EN
  • DE

TC74A1-5.0VCTTR

Part No TC74A1-5.0VCTTR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP I2C/SMBUS SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -40°C to 125°C
Output Type I²C/SMBus
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 7 b
Features Standby Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Testing Conditions 25°C to 85°C (0°C to 125°C)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 127070-TC74A1-5.0VCTTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74A1-5.0VCTTR CAD Model

Description

Microchip Technology TC74A1-5.0VCTTR - Digital Temperature Sensor

The TC74A1-5.0VCTTR is a precision digital temperature sensor from Microchip Technology, offering a simple yet effective solution for thermal management within electronic systems. This sensor is designed to provide accurate temperature readings with a digital output, making it ideal for a wide range of applications such as industrial systems, consumer electronics, and computer peripherals.

Featuring a temperature range from -40°C to +125°C, the TC74A1-5.0VCTTR ensures reliable performance across diverse operating conditions. The sensor communicates via a two-wire, I2C-compatible serial interface, which simplifies integration into existing designs and allows for multiple sensors to be connected on the same bus for monitoring different locations.

The device operates from a single supply voltage of 5.0V, making it compatible with many standard systems without the need for additional voltage regulation. Its low operating current of just 200 µA (typical) during active conversions, and a 5 µA (typical) standby current help to minimize power consumption, making it an energy-efficient choice for battery-powered applications.

With its small SOT-23-5 package, the TC74A1-5.0VCTTR is designed for space-constrained applications. It also offers excellent thermal tracking, ensuring that the temperature reading closely follows the actual temperature of the device or system being monitored. The sensor provides a digital output in the form of a 9-bit word, corresponding to the temperature it senses, with an accuracy of ±2°C.

Key features of the TC74A1-5.0VCTTR include:

  • Operating Voltage: 5.0V
  • Temperature Range: -40°C to +125°C
  • Interface: I2C-compatible 2-wire serial
  • Precision: ±2°C accuracy
  • Package: SOT-23-5
  • Low operating and standby current

This digital temperature sensor from Microchip Technology is a reliable and precise solution for temperature monitoring and control, providing designers with a straightforward approach to incorporate thermal sensing into their projects.

You May Also Be Interested in

Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess