EN
  • EN
  • DE

TC7116ACPL

Part No TC7116ACPL
Manufacturer Microchip Technology
Catalog PMIC - Display Drivers
Description IC ADC 3 1/2DGT LCD DVR 40-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Display Type LCD
Configuration 7 Segment
Digits or Characters A/D 3.5 Digits
Operating Supply Current 800μA
Supply Voltage - Operating 9V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 40-PDIP
Win Source Part Number 1106082-TC7116ACPL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7116ACPL CAD Model

Description

The TC7116ACPL is a high-quality analog-to-digital converter (ADC) developed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is specifically designed to provide precise digital representation of analog signals in various electronic applications. The TC7116ACPL is part of the TC7116 series and is packaged in a 40-pin PDIP (Plastic Dual In-line Package), making it suitable for through-hole mounting on printed circuit boards.

Key Features

  • 3½ Digit ADC: The TC7116ACPL features a 3½ digit resolution, which means it can display readings from 0 to 1999 or -1999 to 0, ideal for applications requiring moderate resolution and accuracy.
  • Low Power Consumption: Designed for power-sensitive applications, this ADC consumes low power, which helps in extending the battery life of portable devices.
  • On-Chip Display Driver: It has an integrated liquid crystal display (LCD) driver that can directly drive a 3½ digit, 7-segment display, simplifying the design and reducing the need for additional components.
  • Auto-Zero Function: The auto-zero function ensures that the zero reading is maintained, improving the accuracy of measurements by compensating for offset errors.
  • Analog Signal Input Range: The TC7116ACPL is capable of handling a wide range of input voltages, which makes it versatile for various measurement tasks.

Applications

The versatility of the TC7116ACPL allows it to be used in a wide array of applications. It is particularly well-suited for handheld meters and multimeters, where its low power consumption and integrated display driver are of great benefit. Additionally, it can be utilized in industrial control systems, medical equipment, and any other systems that require a reliable and accurate analog-to-digital conversion.

Technical Specifications

  • Package: 40-PDIP
  • Resolution: 3½ digit
  • Display Type: LCD
  • Supply Voltage: Typically 9V

The TC7116ACPL by Microchip Technology is a testament to the company's commitment to providing advanced solutions that meet the needs of modern electronics. With its combination of features, this ADC is an excellent choice for designers looking for a reliable and cost-effective component for their digital measurement needs.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us
Maxim Integrated
MAX7234 LCD DECODER/DRIVER / LCD Driver 40-PDIP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Need more? Email Us
NXP / Nexperia
IC DRVR DOT MATRIX 56VSOP
Lowest to $26.1941
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $13.0573
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.5821
SANYO Semiconductor (U.S.A) Corporation
DISPLAY CONTROLLER IC / Driver
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess