EN
  • EN
  • DE

TC6501P095VCTRT

Part No TC6501P095VCTRT
Manufacturer Microchip Technology
Catalog Temperature Sensors - Thermostats - Solid State
Description IC TEMP SWTCH OPEN DRAIN SOT23A5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Trip Temperature Threshold Hot
Switching Temperature 95°C
Accuracy ±6°C
Current - Output (Max) 20mA
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 17μA
Temperature Range - Operating -55°C to 135°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 116551-TC6501P095VCTRT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC6501P095VCTRT CAD Model

Description

Microchip Technology TC6501P095VCTRT Temperature Sensor

The TC6501P095VCTRT is a precision temperature sensor from Microchip Technology, designed to provide accurate temperature monitoring with an analog output. This sensor is an ideal solution for a wide range of applications that require temperature control and monitoring, such as industrial systems, consumer electronics, computer peripherals, and automotive systems.

Key Features:

  • Accuracy: The TC6501P095VCTRT offers high accuracy with a typical error of ±0.5°C, ensuring precise temperature readings for critical applications.
  • Operating Range: This sensor operates over a wide temperature range from -40°C to +125°C, making it suitable for environments with extreme temperature conditions.
  • Supply Voltage: It operates with a supply voltage range of 2.7V to 5.5V, providing flexibility in system design and compatibility with various types of circuitry.
  • Analog Output: The temperature sensor provides a linear analog output that is proportional to the temperature, which can be easily interfaced with analog-to-digital converters (ADCs) or directly connected to a microcontroller's analog input.
  • Package: The device comes in a small SOT-23-5 package, which is ideal for space-constrained applications, offering a compact footprint without compromising performance.
  • Low Power Consumption: With its low power consumption, the TC6501P095VCTRT is suitable for battery-powered devices, helping to extend battery life and reduce power costs.

Applications:

  • Industrial control systems
  • Consumer electronics
  • Automotive systems
  • Data centers and server rooms
  • Medical devices

The TC6501P095VCTRT temperature sensor's robust design and high precision make it an excellent choice for systems that require reliable temperature monitoring. Its ease of use, combined with Microchip Technology's reputation for quality, ensures that this temperature sensor can be integrated into a variety of projects with confidence.

Whether you're developing a sophisticated climate control system or simply need to monitor the temperature within a device, the TC6501P095VCTRT provides the accuracy and reliability necessary to maintain optimal performance.

You May Also Be Interested in

Texas Instruments
THERMOSTAT 125DEGC OPN DRN 6WSON
Lowest to $1.1605
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999
Rohm Semiconductor
THERMOSTAT 70DEGC ACT LOW HVSOF5
Lowest to $0.7281
Maxim Integrated
Lowest to $1.8619
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $2.2844
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $6.4680
Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $6.2728

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4079 $50.9875
300+ $0.3347 $100.4100
465+ $0.3243 $150.7995
640+ $0.3138 $200.8320
825+ $0.3034 $250.3050
1,105+ $0.2720 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess