Microchip Technology TC6501P095VCT - Precision Temperature Sensor
The TC6501P095VCT is a highly accurate, cost-effective temperature sensor from Microchip Technology, designed to meet the needs of a wide range of applications. This sensor provides precise temperature measurements with a factory-calibrated accuracy of ±1°C from -40°C to +125°C, making it suitable for environments that require reliable temperature monitoring.
The TC6501P095VCT operates over a supply voltage range of 2.7V to 5.5V, which allows it to be used in both 3.3V and 5V systems. This versatility is essential for designers who need a single temperature sensor that can adapt to various power supplies without compromising performance.
One of the key features of this sensor is its low power consumption, which is critical for battery-powered applications. It supports energy-efficient operations, thereby extending the battery life of portable devices. This makes the TC6501P095VCT an excellent choice for medical devices, wearables, and other portable electronics where power efficiency is paramount.
Furthermore, the sensor comes in a compact SOT-23-5 package, which is ideal for space-constrained designs. Its small footprint ensures that it can be easily integrated into PCB layouts without requiring significant board space, thus enabling more compact and sleek product designs.
The TC6501P095VCT also offers excellent linearity, which simplifies system design by allowing for straightforward temperature-to-voltage conversion. This feature reduces the need for complex algorithms or lookup tables, streamlining the development process and speeding up time-to-market for products that incorporate this sensor.
In summary, the TC6501P095VCT from Microchip Technology is a versatile and precise temperature sensor that combines accuracy, low power consumption, and a small form factor. It is an ideal solution for designers looking to enhance the performance and efficiency of their temperature-sensitive applications.