EN
  • EN
  • DE

TC623CCOA

Part No TC623CCOA
Manufacturer Microchip Technology
Catalog Temperature Sensors - Thermostats - Solid State
Description IC TEMP SNSR 3V DUAL TRIP 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Trip Temperature Threshold Cold, Hot
Switching Temperature Programmable
Accuracy ±3°C
Current - Output (Max) 1mA
Output Type Push-Pull
Output Active High
Output Function OverTemp, UnderTemp
Selectable Hysteresis No
Supply Voltage - Operating 2.7 V to 4.5 V
Operating Supply Current 150μA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1106040-TC623CCOA
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC623CCOA CAD Model

Description

The TC623CCOA is a versatile and robust temperature sensor from Microchip Technology, designed to provide precise temperature monitoring and control solutions for a wide range of applications. This component is part of Microchip's extensive portfolio of thermal management products, and it offers a unique combination of features that make it an ideal choice for system designers and engineers.

Key Features

  • Temperature Range: The TC623CCOA operates over a wide temperature range, making it suitable for diverse environments and applications.
  • Accuracy: It offers high accuracy temperature sensing, ensuring that systems can maintain optimal performance by closely monitoring temperature variations.
  • Programmable Outputs: This device includes programmable hysteresis and temperature set points, which can be configured to meet the specific needs of the application.
  • Dual Outputs: It features dual outputs for overtemperature shutdown (OT) and undertemperature shutdown (UT), providing an additional layer of protection for the system.
  • Voltage Range: The sensor supports a wide operating voltage range, enhancing compatibility with various circuit designs and power supplies.
  • Low Power Consumption: With its low power consumption, the TC623CCOA is ideal for battery-powered or energy-sensitive applications.
  • Packaging: The component is available in a convenient 8-pin SOIC package, which is suitable for surface mount technology (SMT) and occupies minimal board space.

Applications

The TC623CCOA is designed for use in a variety of applications, including but not limited to:

  • Industrial systems
  • Consumer electronics
  • Computer peripherals
  • Telecommunications equipment
  • Automotive electronics

With its robust design and comprehensive features, the TC623CCOA from Microchip Technology is a reliable and efficient solution for temperature monitoring and control in any electronic system. Its precision and programmability make it a valuable component for maintaining system stability and performance under varying thermal conditions.

You May Also Be Interested in

TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $3.3318
Analog Devices Inc.
THERMOSTAT 20/70DEG OPN DR 10DFN
Lowest to $10.0099
Rohm Semiconductor
THERMOSTAT 70DEGC ACT LOW HVSOF5
Lowest to $0.7281
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.1060
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $7.2107
Maxim Integrated
Need more? Email Us
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess