Microchip Technology TC55RP3102E Voltage Reference
The TC55RP3102E is a precision, low-power voltage reference from Microchip Technology, designed to offer a stable reference voltage for various applications. It is a part of the TC55 series, which is known for its reliability and performance in critical and demanding applications. This component is particularly suitable for high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other circuitry requiring a precise reference voltage.
Featuring a fixed output voltage of 3.102V, the TC55RP3102E provides a tight output voltage tolerance. This precision voltage reference is designed to maintain stability across a wide range of operating conditions, including variations in temperature, load, and supply voltage. It is characterized for operation from -40°C to +125°C, which makes it an excellent choice for industrial and automotive applications where extreme temperatures are common.
The TC55RP3102E boasts a low temperature coefficient, ensuring minimal deviation in the reference voltage as the operating temperature changes. This is critical for maintaining accuracy in sensitive electronic systems. Additionally, its low operating current makes it an ideal choice for battery-powered or energy-efficient devices, where power consumption is a key concern.
The device comes in a compact SOT-23-3 package, allowing for easy integration into space-constrained designs. It is also RoHS compliant, adhering to current environmental standards and regulations. This voltage reference is designed to be used with a minimum of external components, simplifying the design and reducing the overall bill of materials.
Overall, the TC55RP3102E from Microchip Technology is a robust and precise voltage reference that provides a reliable solution for maintaining accuracy in electronic systems. Its stability, low power consumption, and small form factor make it an excellent choice for a wide range of applications, from industrial controls to portable devices.
For more information, datasheets, and support, visit Microchip Technology's official website or contact their customer support team.