EN
  • EN
  • DE

TC54VN2102EMB713

Part No TC54VN2102EMB713
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT89-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 29 Weeks
Features Supervisor Open Drain or Open Collector Channel SOT-89-3
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package TO-243AA
Case / Package SOT-89-3
Family Name TC54VN2102
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number Q1025005, TC54VN2102EMB71TR-NDR, TC54VN2102EMB713-ND, TC54VN2102EMB71TR, TC54VN2102EMB71CT, TC54VN2102EMB71DKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936170-TC54VN2102EMB713
Ultra Librarian 3D Model Ultra Librarian TC54VN2102EMB713 CAD Model

Description

Microchip Technology TC54VN2102EMB713 Voltage Detector

The TC54VN2102EMB713 is a high-quality voltage detector designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision voltage detector is engineered for applications that require accurate monitoring of power supplies to ensure reliable operation of electronic systems.

With its compact SOT-23-3 package, the TC54VN2102EMB713 is ideal for space-constrained applications, providing a minimal footprint while delivering robust performance. It is designed to monitor voltages as low as 2.1V, making it suitable for low-voltage systems and battery-powered devices where power efficiency is critical.

The device features an open-drain output, which allows for easy interfacing with microcontrollers and other logic systems. When the monitored voltage falls below the factory-programmed threshold, the output is asserted, indicating that the voltage is out of the specified range. This functionality is crucial for systems that require an immediate response to prevent data loss or hardware damage during power failures or brown-out conditions.

Key features of the TC54VN2102EMB713 include:

  • Factory-Programmed Threshold: The voltage threshold is preset at 2.1V, providing accurate and reliable detection without the need for external adjustments.
  • Low Power Consumption: Designed for power-sensitive applications, this voltage detector consumes minimal power, contributing to the overall energy efficiency of the system it is integrated into.
  • Fast Response Time: The device responds quickly to voltage changes, ensuring timely actions can be taken to safeguard system integrity.
  • High Accuracy: Microchip Technology's commitment to quality ensures that the TC54VN2102EMB713 operates with high precision, maintaining system stability and performance.

The TC54VN2102EMB713 is a versatile component that can be used in a variety of applications, including portable electronics, data storage systems, and industrial controls. Its reliability and precision make it an essential part of any power monitoring solution, ensuring that electronic devices operate within their intended voltage ranges for optimal performance and longevity.

For more detailed information, datasheets, and support, visit the Microchip Technology website or contact their customer support team.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6688

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6037 $52.8296
19+ $5.4184 $102.9496
29+ $5.2491 $152.2239
40+ $5.0797 $203.1880
51+ $4.9104 $250.4304
69+ $4.4025 $303.7725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,130 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess