EN
  • EN
  • DE

TC53C2202ECTTR

Part No TC53C2202ECTTR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.2V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 200µs Maximum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TC53C
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345256-TC53C2202ECTTR
Ultra Librarian 3D Model Ultra Librarian TC53C2202ECTTR CAD Model

Description

Introducing the TC53C2202ECTTR from Microchip Technology

The TC53C2202ECTTR is a state-of-the-art precision operational amplifier designed by Microchip Technology, a renowned leader in the field of microcontroller and analog semiconductors. This product stands out for its remarkable accuracy, stability, and low power consumption, making it an ideal choice for a wide range of applications where performance and efficiency are paramount.

Key Features:

  • High Precision: The TC53C2202ECTTR boasts a design that emphasizes precision, offering a low offset voltage and drift over time and temperature, ensuring consistent performance in demanding environments.
  • Low Power Consumption: With energy efficiency at the forefront of its design, this operational amplifier operates with minimal power, making it suitable for battery-powered devices and energy-sensitive applications.
  • Wide Supply Voltage Range: Flexibility is a key factor in the design of this product, which supports a broad supply voltage range, accommodating various application requirements without the need for additional power regulation components.
  • Robust Output Drive: The device is capable of delivering a strong output drive, which is essential for driving heavy loads while maintaining signal integrity.
  • Extended Temperature Range: Engineered to withstand challenging conditions, the TC53C2202ECTTR is operational over an extended temperature range, making it suitable for industrial and automotive applications.

Applications:

The versatility of the TC53C2202ECTTR allows it to be used in a diverse array of applications, including:

  • Automotive control systems
  • Precision instrumentation
  • Data acquisition systems
  • Analog signal conditioning
  • Power supply control
  • Medical devices

Microchip Technology's dedication to quality and reliability is reflected in the TC53C2202ECTTR, which is built to meet the rigorous demands of modern electronic systems. With its combination of precision, power efficiency, and robustness, this operational amplifier is a compelling solution for designers looking to enhance the performance and longevity of their products.

Whether you are developing sophisticated industrial equipment or compact consumer electronics, the TC53C2202ECTTR is engineered to deliver top-tier performance without compromising on reliability or efficiency.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess