EN
  • EN
  • DE

TC4468EPD

Part No TC4468EPD
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Low-Side Gate Driver IC Non-Inverting 14-PDIP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Through Hole
Package 14-DIP (0.300", 7.62mm)
Case / Package 14-PDIP
Family Name TC4468
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936161-TC4468EPD
Ultra Librarian 3D Model Ultra Librarian TC4468EPD CAD Model

Description

The TC4468EPD is a versatile and robust MOSFET driver from Microchip Technology, designed to accommodate a wide range of applications requiring high-speed, high-current driving capabilities. This driver is capable of delivering peak currents of up to 1.5A, making it an excellent choice for driving capacitive loads, such as the gate of a power MOSFET, with high efficiency and rapid response times.

Key Features

  • High Peak Output Current: Capable of delivering up to 1.5A, ensuring efficient operation of connected MOSFETs.
  • Wide Operating Voltage Range: Functions across a broad range of supply voltages from 4.5V to 18V, offering flexibility in various circuit configurations.
  • Matched Rise and Fall Times: Provides consistent switching performance with rise and fall times of 30ns, enhancing the overall efficiency of the system.
  • Latch-Up Protected: Built with robust protection features to prevent latch-up, ensuring reliable operation under adverse conditions.
  • Low Supply Current: With a quiescent current of just 300µA, it minimizes power consumption when the driver is not actively switching.
  • Input Logic Flexibility: Compatible with standard CMOS, LSTTL outputs, and PWM applications, offering versatile integration options.

Applications

The TC4468EPD is ideal for a variety of high-speed and high-current applications including:

  • Motor Control Circuits
  • Pulse Generators
  • Power Supplies
  • Line Drivers
  • DC-DC Converters

Package and Quality

The device is offered in a 14-pin PDIP (Plastic Dual In-line Package), providing a reliable and sturdy connection for through-hole mounting on printed circuit boards. Microchip Technology's commitment to quality ensures that the TC4468EPD meets stringent industry standards for performance and reliability.

Conclusion

With its combination of high current capability, fast switching, and protective features, the TC4468EPD from Microchip Technology stands out as a top choice for designers looking to optimize their power management and motor control systems. Its versatility and robustness make it a valuable component in a wide array of electronic applications.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess