EN
  • EN
  • DE

93LC56C-E/P

Part No 93LC56C-E/P
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 2KBIT SPI 3MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) Microwire 3 MHz 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8, 128 x 16)
Memory Interface Microwire
Clock Frequency 3 MHz
Write Cycle Time - Word, Page 6ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 93LC56
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 93LC56C-E/P-NDR
Standard Package 60
Win Source Part Number 1320898-93LC56C-E/P
Ultra Librarian 3D Model Ultra Librarian 93LC56C-E/P CAD Model

Description

Microchip Technology 93LC56C-E/P EEPROM

The Microchip Technology 93LC56C-E/P is a high-quality, 2Kb (256 x 8 or 128 x 16) serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device. It is part of Microchip's extensive range of EEPROM products, designed to provide flexible non-volatile data storage that can be electrically erased and reprogrammed. This particular device is encapsulated in a PDIP-8 package, making it suitable for through-hole mounting on printed circuit boards.

One of the key features of the 93LC56C-E/P is its support for the industry-standard 3-wire serial EEPROM protocol, which ensures compatibility with a wide range of microcontrollers and processors. The device operates across a voltage range of 2.5V to 5.5V, making it versatile for various applications that may require low-power operation or compatibility with 5V systems.

The EEPROM provides a user-friendly interface that includes both word and byte write operations, allowing for efficient data management. With its self-timed erase and write cycles, including auto-erase before write, the 93LC56C-E/P simplifies the programming process and reduces the need for complex programming algorithms. The typical write cycle time is only 5 ms, enabling rapid updates to stored data.

For data security, the device features programmable write protection. This ensures that critical data can be safeguarded against inadvertent changes, providing system designers with a means to prevent unauthorized modifications. Additionally, the 93LC56C-E/P has a high reliability, with a write endurance of 1 million cycles and a data retention period of 200 years, ensuring that data is preserved over extended periods of time.

Applications for this EEPROM include device configuration storage, calibration data retention, and any system requiring frequent or on-the-fly updates to stored information without the need for a full reprogramming cycle. Its robustness and ease of integration make the 93LC56C-E/P a preferred choice for designers looking for a reliable and cost-effective non-volatile memory solution.

Overall, the Microchip Technology 93LC56C-E/P EEPROM is a durable and versatile component that offers designers a practical solution for a wide array of applications that require efficient and reliable non-volatile memory storage.

You May Also Be Interested in

Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess