Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting
Rise and Fall Time 19ns, 19ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1105940-TC4426VPA
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian TC4426VPA CAD Model

Description

The TC4426VPA is a robust, high-speed power MOSFET driver fabricated by Microchip Technology, designed to convert TTL or CMOS input logic levels to high-current outputs at voltages up to 18V. Its ability to source and sink up to 1.5A of peak current makes it an ideal choice for driving capacitive, inductive, and resistive loads, including power MOSFETs, IGBTs, and other high-power switching devices.

Key Features

  • High Peak Output Current: Capable of delivering up to 1.5A, this driver can handle demanding applications requiring high current for short durations.
  • Wide Operating Voltage Range: With an operating range of 4.5V to 18V, the TC4426VPA can be used in a variety of systems with different power requirements.
  • High Capacitive Load Drive: Ideal for applications with high capacitive loads, ensuring reliable switching performance.
  • Matched Rise and Fall Times: Offers consistent rise and fall times, reducing switching losses and improving efficiency.
  • Latch-Up Protected: Built to withstand up to 500mA of reverse current, enhancing the device's robustness against latch-up events.
  • Input Logic Level Flexibility: Compatible with both TTL and CMOS input logic levels, providing versatility in interfacing with various control circuits.

Applications

The TC4426VPA is suitable for a wide range of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • DC to DC Converters
  • Motor Control Circuits
  • Pulse Generators
  • Line Drivers
  • Function Generators

Quality and Reliability

Microchip Technology ensures that the TC4426VPA meets the highest quality and reliability standards. The device is available in an 8-pin PDIP package, which is known for its ease of integration into various circuit designs. The TC4426VPA is a testament to Microchip's commitment to providing reliable and efficient solutions for power management and driving applications.

You May Also Be Interested in

Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
ECAD model for IR25601SPBF
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 16QFN
Lowest to $2.5716
ECAD model for ISL6611ACRZ
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 8DFN
Lowest to $4.1680
ECAD model for ISL95808IRZ-T
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver | IC DVR HIGH/LOW SIDE 3A 8-SOIC
Lowest to $2.4517
ECAD model for UCC27200D
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC
Need more? Email Us
ECAD model for FAN7085CMX_F085
Infineon Technologies
IC GATE DRVR LOW-SIDE SOT23-5
Lowest to $1.5863
ECAD model for IR44252LTRPBF
Infineon Technologies
IC GATE DRVR HIGH-SIDE 16SOIC
Lowest to $4.6799
ECAD model for IR2125STR
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 10DFN
Lowest to $2.8834
ECAD model for ISL6620ACRZ-T
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 10TDFN
Need more? Email Us
ECAD model for HIP2123FRTAZ

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention