Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Low-Side Gate Driver IC Non-Inverting 8-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TC4420
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TC4420EOA713-ND, TC4420EOA713TR, TC4420EOA713-NDR, TC4420EOA713DKR, TC4420EOA713CT
Quantity per package 3300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899165-TC4420EOA713
Ultra Librarian 3D Model Ultra Librarian TC4420EOA713 CAD Model

Description

The TC4420EOA713 from Microchip Technology is a robust, high-speed power MOSFET driver designed to accommodate a wide range of applications requiring efficient power management and reliable performance. This driver is capable of delivering a peak output current of 6A, making it suitable for driving large capacitive loads with excellent linearity.

Key Features

  • High Peak Output Current: Capable of delivering up to 6A, ensuring high performance for heavy-duty operations.
  • Wide Input Supply Voltage Range: Operates from 4.5V to 18V, compatible with a variety of control logic levels and supply voltages.
  • High-Speed Operation: Fast rise and fall times of 30ns and 25ns respectively, ideal for high-frequency applications.
  • Latch-Up Protected: Withstands up to 1.5A of reverse current, providing robust protection against latch-up.
  • Low Shoot-Through/Cross-Conduction Current: Minimizes power loss and improves efficiency.
  • Industry-Standard 8-Pin SOIC Package: Ensures easy integration into various circuit designs.
  • Extended Temperature Range: Operates over the industrial temperature range of -40°C to +125°C, suitable for harsh environments.

Applications

The versatility of the TC4420EOA713 MOSFET driver makes it an excellent choice for a wide array of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC to DC Converters
  • Motor Controllers
  • Class D Switching Amplifiers
  • Pulse Transformer Drivers
  • Line Drivers

Reliability and Quality

Microchip Technology is known for its commitment to quality and reliability. The TC4420EOA713 MOSFET driver is built to meet the high standards expected from industry professionals, ensuring stable performance and longevity in critical applications.

With its combination of power, speed, and versatility, the TC4420EOA713 is a top choice for designers looking to enhance their power management systems. Whether you're developing an advanced SMPS or a reliable motor control circuit, this MOSFET driver from Microchip Technology is designed to exceed your performance requirements.

You May Also Be Interested in

Renesas Electronics America
Advanced Synchronous Rectified Buck MOSFET Drivers with Protection Features | IC DRVR MOSF SYNC BUCK OTP 8SOIC
Need more? Email Us
ECAD model for ISL6612CBZ
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 8MSOP / Half-Bridge Gate Driver IC Non-Inverting 8-MSOP-EP
Lowest to $4.7296
ECAD model for LTC4442EMS8E-1#PBF
Renesas Electronics America
Advanced Synchronous Rectified Buck MOSFET Drivers with Pre-POR OVP | IC MOSFET DRVR SYNC BUCK 10-DFN
Need more? Email Us
ECAD model for ISL6613BCRZ
Texas Instruments
DUAL PERIPHERAL DRIVERS
Lowest to $0.3443
ECAD model for SN75452BDRG4
Texas Instruments
BUFFER/INVERTER MOSFET DRIVER / Gate Driver IC
Need more? Email Us
ECAD model for UCC3776N
Maxim Integrated
Quad, High-Side MOSFET Drivers | IC DVR MOSFET QUAD HI-SIDE 18DIP
Need more? Email Us
ECAD model for MAX621CPN
National Semiconductor (TI)
LM5111 DUAL 5A COMPOUND GATE DRI / Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
Need more? Email Us
ECAD model for LM5111-4M/NOPB
Infineon Technologies
DUAL LOW SIDE DRIVER | IC DVR LOW SIDE DUAL 8-SOIC
Lowest to $2.3265
ECAD model for IRS4427SPBF
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $8.6578
ECAD model for LTC7000EMSE-1#PBF

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9223 $50.7265
135+ $0.7568 $102.1680
205+ $0.7331 $150.2855
285+ $0.7095 $202.2075
365+ $0.6858 $250.3170
490+ $0.6149 $301.3010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 26,400 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention