EN
  • EN
  • DE

TC38C43CPA

Part No TC38C43CPA
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Description IC Pwm Bmos Curr Mo 99% 8V 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098160-TC38C43CPA
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC38C43CPA CAD Model

Description

Product Overview: TC38C43CPA from Microchip Technology

The TC38C43CPA is a versatile and high-performance pulse-width modulation (PWM) controller from the renowned semiconductor manufacturer, Microchip Technology. This integrated circuit is specifically designed to cater to a wide array of power conversion and management applications, making it an ideal choice for designers looking to enhance efficiency and reliability in their power supply designs.

The TC38C43CPA operates at a frequency of up to 500 kHz, which allows for the use of smaller, more cost-effective passive components. This high-frequency operation translates to reduced size and weight of the power supply, making it suitable for compact and portable electronic devices. Moreover, the device's high-speed performance does not compromise on energy efficiency, ensuring that power losses are minimized during operation.

One of the standout features of the TC38C43CPA is its built-in under-voltage lockout (UVLO) protection. This safety mechanism ensures that the PWM controller only operates when the supply voltage is within an acceptable range, thereby protecting the circuit from potential damage due to insufficient power supply. Additionally, the controller includes over-temperature protection, which safeguards the device and the overall system from the risks associated with excessive heat buildup.

The TC38C43CPA is also equipped with a totem-pole output stage capable of delivering peak currents of up to 200mA. This robust output drive capability allows the controller to directly drive the power MOSFETs in a power supply, eliminating the need for additional driver components and further simplifying the design.

With its compact DIP-8 package, the TC38C43CPA offers a space-saving solution without compromising on functionality. Its pinout is thoughtfully designed to facilitate easy implementation and to be compatible with commonly used PWM controller footprints, ensuring a smooth integration into existing designs or new projects.

In summary, the TC38C43CPA PWM controller from Microchip Technology is a feature-rich, high-performance solution for a variety of power management applications. Its combination of high-frequency operation, built-in protection features, and powerful output stage makes it a reliable and efficient choice for designers looking to optimize their power supply systems.

You May Also Be Interested in

Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess