EN
  • EN
  • DE

TC33025VPE

Part No TC33025VPE
Manufacturer Microchip Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description HIGH SPEED DOUBLE-ENDED PWM CONT / Converter Offline Push-Pull Topology 400kHz 16-PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr Microchip Technology
Package Bulk
Output Isolation Isolated
Internal Switch(s) Yes
Topology Push-Pull
Voltage - Start Up 9.2 V
Voltage - Supply (Vcc/Vdd) 0.8V ~ 30V
Duty Cycle 90%
Frequency - Switching 400kHz
Fault Protection Current Limiting, Over Voltage, UVLO
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 80°C
Package / Case 16-DIP (0.400", 10.16mm)
Supplier Device Package 16-PDIP
Mounting Type Through Hole
Base Product Number TC33025
Standard Package 1
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345228-TC33025VPE
Ultra Librarian 3D Model Ultra Librarian TC33025VPE CAD Model

Description

The TC33025VPE is a state-of-the-art microcontroller (MCU) from Microchip Technology, renowned for its exceptional performance, reliability, and versatility. This advanced MCU is designed to cater to the demanding needs of modern embedded systems, making it an ideal choice for a wide range of applications including industrial control, automotive systems, IoT devices, and consumer electronics.

Key Features

  • High-Performance Core: At the heart of the TC33025VPE is a powerful core that ensures smooth and efficient operation even in complex applications that require intense data processing.
  • Generous Memory Capacity: Equipped with ample flash memory and RAM, this MCU allows for sophisticated program execution and data storage, ensuring that space constraints do not hinder performance.
  • Robust I/O Capabilities: With a wide array of input/output options, the TC33025VPE provides the flexibility to interface with various peripherals and sensors, enabling a high level of integration within system designs.
  • Advanced Peripherals: The device comes with built-in advanced peripherals that support a range of functions, from analog-to-digital conversion to communication protocols, further enhancing its utility in complex systems.
  • Low Power Consumption: Designed with power efficiency in mind, the TC33025VPE ensures that systems can maintain optimal performance while minimizing energy usage, making it suitable for battery-operated devices.
  • Reliability and Durability: As with all Microchip products, this MCU is built to last, with a design that withstands harsh environments and ensures long-term reliability.

Applications

The versatility of the TC33025VPE allows it to be used across various industries and applications. It is particularly well-suited for:

  • Automotive control units
  • Industrial automation systems
  • Smart home devices
  • Wearable technology
  • Medical monitoring equipment
  • Energy management systems

With its robust feature set and Microchip Technology's commitment to quality, the TC33025VPE is a reliable choice for developers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess