EN
  • EN
  • DE

TC33025VOETR

Part No TC33025VOETR
Manufacturer Microchip Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description DOUBLE-ENDED PWM CONTROLLER / Converter Offline Push-Pull Topology 400kHz 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr Microchip Technology
Package Bulk
Output Isolation Isolated
Internal Switch(s) Yes
Topology Push-Pull
Voltage - Start Up 9.2 V
Voltage - Supply (Vcc/Vdd) 0.8V ~ 30V
Duty Cycle 90%
Frequency - Switching 400kHz
Fault Protection Current Limiting, Over Voltage, UVLO
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 80°C
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Mounting Type Surface Mount
Base Product Number TC33025
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345234-TC33025VOETR
Ultra Librarian 3D Model Ultra Librarian TC33025VOETR CAD Model

Description

The TC33025VOETR is a cutting-edge product from Microchip Technology, designed to cater to the demanding needs of modern electronics. This innovative component is part of Microchip's extensive portfolio of semiconductor solutions, which are renowned for their reliability and performance. The TC33025VOETR is specifically engineered to provide efficient and precise control in a variety of applications, making it an ideal choice for designers looking to enhance their systems.

Key Features

  • High Precision: The TC33025VOETR is designed for high-accuracy tasks, ensuring that your applications perform at their best with consistent and reliable results.
  • Durability: Built with robust materials, this product can withstand challenging environmental conditions, making it suitable for use in industrial and automotive applications.
  • Energy Efficiency: Microchip Technology is known for its focus on power conservation, and the TC33025VOETR is no exception. It operates with minimal power consumption, contributing to energy savings and longer battery life in portable devices.
  • Integration: The component is designed for easy integration into existing systems, featuring a compact footprint that saves space on the PCB and simplifies the design process.
  • Support and Resources: Microchip Technology provides extensive technical support and resources, including datasheets, application notes, and design tools to assist developers in implementing the TC33025VOETR into their projects.

Applications

The versatility of the TC33025VOETR allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Automotive systems, where precision and durability are essential
  • Industrial control units that require robust performance
  • Consumer electronics that benefit from energy-efficient components
  • Portable devices where space and power consumption are critical considerations

Conclusion

With its combination of precision, efficiency, and support, the TC33025VOETR from Microchip Technology stands out as a superior choice for developers looking to enhance their electronic designs. Its adaptability across various industries and applications further underscores its value as a versatile component in any high-performance system.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess