EN
  • EN
  • DE

TC2117-3.3VEBTR

Part No TC2117-3.3VEBTR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 800 mA Fixed Low Dropout Positive Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 6V
Output Voltage 3.3V
Voltage Dropout (Maximum) 1.2V @ 800mA
Output Current 800mA
Operating Supply Current 130μA
PSRR 55dB (1kHz)
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Manufacturer Package 3-DDPAK
Win Source Part Number 1264487-TC2117-3.3VEBTR
Manufacturer Homepage www.microchip.com
Family Name TC2117
Introduction Date May 10, 2002
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC2117-3.3VEBTR CAD Model

Description

Microchip Technology's TC2117-3.3VEBTR Voltage Regulator

The TC2117-3.3VEBTR from Microchip Technology is a high-performance, fixed-bandgap voltage regulator designed for use in a variety of applications. This component ensures a stable 3.3V output voltage from a wider input voltage range, making it ideal for battery-operated devices, embedded systems, and portable electronics where consistent power delivery is essential.

Key Features:

  • Output Voltage: Precisely regulated 3.3V output, suitable for powering sensitive electronic circuits.
  • High Accuracy: Offers excellent regulation with a low dropout voltage, ensuring device functionality under varying input conditions.
  • Low Quiescent Current: Features a low quiescent current, which enhances battery life in portable applications by reducing standby power consumption.
  • Thermal Protection: Integrated thermal shutdown mechanism protects the device from overheating, contributing to the longevity and reliability of both the regulator and the system it powers.
  • Current Limiting: Built-in current limiting functionality safeguards the device and the load from short-circuit and overload conditions.
  • Package: Available in a convenient surface-mount package, the TC2117-3.3VEBTR is designed for streamlined PCB assembly processes.

Applications:

The TC2117-3.3VEBTR is versatile and can be used in a multitude of applications, including but not limited to:

  • Portable Devices
  • Wireless Communication Systems
  • Microcontroller Power Supplies
  • Personal Digital Assistants (PDAs)
  • GPS Devices

Microchip Technology's commitment to quality and performance is evident in the TC2117-3.3VEBTR voltage regulator. With its robust feature set and reliable output characteristics, this regulator is an excellent choice for designers seeking a cost-effective solution for stable voltage supply in their electronic products.

You May Also Be Interested in

Panasonic
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Panasonic
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess