EN
  • EN
  • DE

TC2054-2.6VCTTR

Part No TC2054-2.6VCTTR
Manufacturer Microchip Technology
Catalog Electronic Wholesale
Description 50 mA, 100 mA, and 150 mA CMOS LDOs with Shutdown and Error Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1264477-TC2054-2.6VCTTR
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC2054-2.6VCTTR CAD Model

Description

Product Overview: TC2054-2.6VCTTR from Microchip Technology

The TC2054-2.6VCTTR is a high-quality voltage regulator component manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This precision regulator is designed to offer a stable and reliable 2.6V output, making it an excellent choice for a wide range of electronic applications that require consistent voltage levels for optimal performance.

Key Features

  • Output Voltage: This component provides a fixed output voltage of 2.6V, which is ideal for systems that demand a stable power supply.
  • Low Dropout Voltage: The TC2054-2.6VCTTR boasts a low dropout voltage, allowing it to continue providing a stable output even when the input voltage is close to the output voltage.
  • High Accuracy: With high output voltage accuracy, this regulator ensures that your devices operate within their intended voltage parameters, enhancing overall performance and reliability.
  • Low Quiescent Current: It features a low quiescent current, making it suitable for battery-powered applications where power efficiency is critical.
  • Thermal Overload Protection: Built-in thermal overload protection safeguards the regulator and your device from damage due to overheating.
  • Short-Circuit Protection: The TC2054-2.6VCTTR also includes short-circuit protection, providing additional safety and durability to your electronic designs.

Applications

The TC2054-2.6VCTTR is versatile and can be used in various applications, including:

  • Battery-powered devices
  • Portable electronics
  • Microcontroller power supplies
  • Reference voltage sources
  • Consumer electronics

Package and Availability

The voltage regulator is available in a small SOT-23-5 package, which is suitable for space-constrained applications. Its compact size does not compromise its performance or reliability. The part number TC2054-2.6VCTTR indicates that this component is provided in tape and reel packaging, facilitating efficient assembly processes for high-volume production.

With its combination of features, the TC2054-2.6VCTTR from Microchip Technology is an excellent choice for designers looking for a dependable voltage regulator that delivers precision, efficiency, and protection for their electronic projects.

You May Also Be Interested in

Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Intel
Need more? Email Us
Spansion
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Intel
Lowest to $50.4238
Microchip Technology
Lowest to $6.2562
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess