EN
  • EN
  • DE
  • IT

TC1320EOA

Part No TC1320EOA
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 8-Bit Digital-to-Analog Converter with Two-Wire Interface | IC DAC 8BIT V-OUT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Resolution 8
Number of D/A Converters 1
Settling Time 10μs
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External
Supply Voltage , Analog 2.7V ~ 5.5V
Supply Voltage , Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±2 (Maximum), ±0.8 (Maximum)
Architecture Current Steering
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Mounting Style SMD
Family Part Number TC1320
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1264447-TC1320EOA
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC1320EOA CAD Model

Description

The TC1320EOA is a robust, high-performance digital-to-analog converter (DAC) from Microchip Technology, designed to meet the rigorous demands of modern electronic systems. This device is a 10-bit DAC featuring an integrated EEPROM memory, which allows it to retain the DAC register settings during power-off scenarios, ensuring a seamless continuation of operations upon power restoration.

With its compact 8-pin MSOP package, the TC1320EOA is an ideal solution for space-constrained applications, offering a perfect blend of size and functionality. It operates on a versatile voltage range of 2.7V to 5.5V, catering to various power supply requirements and ensuring compatibility with both 3.3V and 5V systems. This makes it a flexible choice for diverse applications, from industrial control systems to consumer electronics.

The device boasts a fast settling time and a low-power operation mode, which greatly benefits power-sensitive applications. Additionally, the TC1320EOA features an I2C-compatible serial interface, which allows for easy communication with microcontrollers and processors, simplifying design integration and reducing the need for extensive wiring.

Engineered for precision, the TC1320EOA offers a DNL (Differential Nonlinearity) of less than ±1 LSB and an INL (Integral Nonlinearity) of less than ±1 LSB, both of which are critical parameters for ensuring accurate analog output and reliable system performance. The inclusion of an internal voltage reference further enhances the accuracy of the DAC output.

Applications for the TC1320EOA are vast and include digital gain and offset adjustment, programmable voltage and current sources, and motor control circuits. Its robustness is further exemplified by its extended temperature range, functioning reliably from -40°C to +85°C, making it suitable for use in harsh environments.

Overall, the TC1320EOA from Microchip Technology is a versatile and reliable DAC solution that offers high precision, low power consumption, and easy integration, making it a valuable component for a wide array of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 12/16BIT V-OUT 16TSSOP / 12, 16 Bit Digital to Analog Converter 8 16-TSSOP
Need more? Email Us
Analog Devices Inc.
DAC, PARALLEL, WORD INPUT / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT MONO HS 24CERDIP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT V-OUT 24SOIC / 12 Bit Digital to Analog Converter 1 24-SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT V-OUT 16TSSOP / 14 Bit Digital to Analog Converter 8 16-TSSOP
Lowest to $70.3760
Analog Devices Inc.
IC DAC 10BIT V-OUT 24TSSOP / 10 Bit Digital to Analog Converter 4 24-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT W/BUFF 24-CDIP / Bit Digital to Analog Converter 24-CDIP
Need more? Email Us
Texas Instruments
SINGLE CHANNEL DAC 12BIT- MIDCOD / 12 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $2.0866
Analog Devices Inc.
IC DAC 14BIT V-OUT SOT23-8 / 14 Bit Digital to Analog Converter 1 SOT-23-8
Lowest to $12.5133

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9556 $50.2452
42+ $2.4252 $101.8584
64+ $2.3494 $150.3616
88+ $2.2736 $200.0768
114+ $2.1978 $250.5492
153+ $1.9704 $301.4712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 550 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess