EN
  • EN
  • DE

TC1274-15ENBTR

Part No TC1274-15ENBTR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC RESET MONITOR 4.12V SOT23B-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 100 ms Minimum
Voltage - Threshold 4.12V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 123528-TC1274-15ENBTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC1274-15ENBTR CAD Model

Description

The TC1274-15ENBTR is a high-performance, cost-effective voltage regulator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision CMOS regulator offers a fixed output voltage of 1.5V, which is ideal for powering advanced microcontrollers, analog sensors, and other digital ICs in a variety of applications.

Key Features

  • Output Voltage: 1.5V fixed output, suitable for low-voltage electronics.
  • High Accuracy: Output voltage accuracy is maintained within ±0.5%, ensuring reliable performance for sensitive components.
  • Low Dropout Voltage: The device features a low dropout voltage, which enhances efficiency and allows operation over a wide range of input voltages.
  • High Output Current: Capable of delivering up to 150mA of output current, making it suitable for a variety of applications.
  • Power Saving: Includes a shutdown mode that significantly reduces power consumption when the device is not in use.
  • Thermal Protection: Integrated thermal shutdown protection helps prevent damage from overheating.
  • Short-Circuit Protection: Built-in short-circuit protection enhances the safety and longevity of the device and the electronic system.
  • Packaging: Available in a 5-pin SOT-23 package, which is ideal for space-constrained applications.

Applications

The TC1274-15ENBTR is versatile and can be used in a wide range of applications, including:

  • Battery-powered devices
  • Portable and handheld electronics
  • Microcontroller power supplies
  • Automotive electronics
  • Telecommunications equipment
  • Medical devices

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The TC1274-15ENBTR voltage regulator is no exception, being designed and manufactured to meet the highest standards, ensuring stable performance across its operational lifespan. With the backing of Microchip's support and expertise, customers can confidently integrate this regulator into their designs, benefiting from its performance, efficiency, and robustness.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC POWER
Lowest to $0.7015
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess