EN
  • EN
  • DE

TC1272-15ENBTR

Part No TC1272-15ENBTR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC RESET MONITOR 4.12V SOT23B-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 4.12V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 052597-TC1272-15ENBTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC1272-15ENBTR CAD Model

Description

Microchip Technology TC1272-15ENBTR Voltage Supervisor

The Microchip Technology TC1272-15ENBTR represents a highly reliable and robust voltage supervisor device, designed to maintain system integrity by monitoring the power supply voltage levels in electronic equipment. This particular component is essential for applications that require consistent operation and protection against unpredictable power fluctuations or brown-out conditions.

Key Features of TC1272-15ENBTR

  • Voltage Threshold: The device features a precision voltage threshold of 1.5V, which is ideal for low-voltage applications that require a tight voltage supervision window.
  • Reset Timeout: It offers a 200 ms reset timeout delay, ensuring that the system has adequate time to stabilize before resuming operation after a voltage drop.
  • Supply Voltage Range: The TC1272-15ENBTR operates over a wide supply voltage range, making it versatile for various applications.
  • Low Power Consumption: With its low power consumption, this voltage supervisor is an excellent choice for power-sensitive designs, contributing to the overall energy efficiency of the system.
  • Temperature Range: The device is designed to operate within an industrial temperature range, ensuring reliable performance under extreme conditions.
  • Package: It comes in a compact SOT-23-3 package, which is suitable for space-constrained applications.
  • RoHS Compliant: The TC1272-15ENBTR is RoHS compliant, meeting the environmental standards for hazardous substance regulations.

Applications

The Microchip Technology TC1272-15ENBTR voltage supervisor is an excellent choice for a variety of applications, including:

  • Portable/Battery-Powered Devices
  • Microcontroller Systems
  • Industrial Equipment
  • Automotive Electronics
  • Medical Devices
  • Telecommunications Systems

With its precise voltage monitoring and reliable performance, the TC1272-15ENBTR ensures that electronic systems remain functional and protected, even under adverse power conditions. Its integration into a design can significantly enhance the stability and longevity of the application it serves.

For designers and engineers looking for a dependable voltage supervisor to safeguard their electronic systems, the Microchip Technology TC1272-15ENBTR is a top-tier choice that offers both performance and peace of mind.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess