EN
  • EN
  • DE

TC1264-1.8VAB

Part No TC1264-1.8VAB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 800 mA Fixed-Output CMOS LDO with Shutdown
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 6V
Output Voltage 1.8V
Voltage Dropout (Maximum) 1.4V @ 800mA
Output Current 800mA
Operating Supply Current 130μA
PSRR 64dB (1kHz)
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220-3
Win Source Part Number 1264418-TC1264-1.8VAB
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Family Name TC1264
Introduction Date January 16, 2001
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian TC1264-1.8VAB CAD Model

Description

Product Overview: TC1264-1.8VAB from Microchip Technology

The TC1264-1.8VAB is a high-performance, fixed output voltage regulator from Microchip Technology, designed to deliver a continuous 500 mA output current with a low dropout voltage. This device offers an ideal power management solution for battery-powered devices, portable electronics, and microcontroller-based systems that require a stable and efficient power supply.

Key Features:

  • Output Voltage: This regulator provides a fixed output voltage of 1.8V, suitable for low-voltage applications that demand energy efficiency and minimal power dissipation.
  • High Output Current: With an ability to supply up to 500 mA of output current, the TC1264-1.8VAB can power a wide range of components, from simple sensors to more demanding integrated circuits.
  • Low Dropout Voltage: The low dropout (LDO) feature ensures the regulator maintains output regulation with a minimal difference between the input and output voltages, enhancing system efficiency and battery life in portable applications.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection safeguard the device and the system from excessive heat and current, ensuring reliable operation under various conditions.
  • Stable with Ceramic Output Capacitors: The TC1264-1.8VAB is stable with ceramic output capacitors, offering a compact solution without the need for bulky tantalum or aluminum electrolytic capacitors.
  • Low Power Consumption: The quiescent current is low, making it an excellent choice for battery-powered applications where conserving energy is critical.
  • Package Options: This voltage regulator is available in multiple package options, allowing for flexibility in design and application.

Applications:

The TC1264-1.8VAB is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Handheld instruments
  • Mobile phones and smart devices
  • Peripheral power supplies

With its combination of features, the TC1264-1.8VAB from Microchip Technology stands out as a robust, efficient, and reliable choice for designers looking to optimize their power management systems.

You May Also Be Interested in

TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess