EN
  • EN
  • DE

TC1263-2.5VOATR

Part No TC1263-2.5VOATR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 500 mA, Fixed-Output, CMOS LDO with Shutdown
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 6V
Output Voltage 2.5V
Voltage Dropout (Maximum) 0.65V @ 500mA
Output Current 500mA
Operating Supply Current 130μA
PSRR 64dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1264415-TC1263-2.5VOATR
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name TC1263
Introduction Date January 16, 2001
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian TC1263-2.5VOATR CAD Model

Description

The TC1263-2.5VOATR is a high-performance, fixed output voltage regulator designed by Microchip Technology. This regulator offers an impressive combination of features that make it ideal for battery-powered devices, portable electronics, and other applications requiring efficient power management.

Key Features

  • Output Voltage: The device provides a stable 2.5V output, which is critical for consistent performance in sensitive electronic circuits.
  • High Output Current: Capable of delivering up to 500mA, the TC1263-2.5VOATR is suitable for a wide range of applications that require a moderate amount of current.
  • Low Dropout Voltage: With a low dropout voltage, this regulator maintains its output regulation with minimal difference between the input and output voltages, enhancing efficiency in operation.
  • Power-Saving Shutdown Mode: The inclusion of a shutdown mode allows for reduced power consumption when the regulator is not in use, extending battery life in portable devices.
  • Overtemperature Protection: Built-in overtemperature protection ensures the device operates within safe temperature ranges, preventing damage from excessive heat.
  • Short-Circuit Protection: The regulator is also equipped with short-circuit protection, safeguarding the device and the application from potential damage due to unexpected electrical faults.

Applications

The versatility of the TC1263-2.5VOATR makes it an excellent choice for a variety of applications, including but not limited to:

  • Portable Electronics
  • Battery-powered Devices
  • Microcontroller Power Supplies
  • Handheld Instruments
  • Linear Power Supplies

Product Packaging and Availability

The TC1263-2.5VOATR comes in a surface-mount package, specifically in a SOT-223-3 format, which is ideal for modern PCB design and assembly processes. The device is also available in tape and reel packaging, ensuring convenient handling and manufacturing integration, designated by the 'TR' suffix in the product code. Microchip Technology's commitment to quality and reliability is reflected in this regulator's design and manufacturing, making it a smart choice for your power regulation needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess