The TC1054-2.8VCT713 is a high-precision, low-dropout voltage regulator designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This voltage regulator offers a fixed output voltage of 2.8V, making it an ideal choice for applications requiring a stable voltage supply.
Key Features
- High Accuracy: The TC1054-2.8VCT713 boasts an impressive output voltage accuracy of ±0.5%, ensuring reliable performance for sensitive electronic components.
- Low Dropout Voltage: With a low dropout voltage, this regulator maintains a steady output even when the input voltage is close to the output voltage, optimizing power efficiency.
- Low Quiescent Current: The device features a low quiescent current of just 50µA, which is beneficial for battery-powered applications by extending battery life.
- Thermal Shutdown Protection: Built-in thermal shutdown protection safeguards the regulator from overheating, thereby enhancing the reliability and longevity of the product.
- Overcurrent Protection: The TC1054-2.8VCT713 includes overcurrent protection to prevent damage from excessive current draw.
Applications
This voltage regulator is versatile and can be used in a wide range of applications, including:
- Battery-powered devices
- Portable electronics
- Microcontroller power supplies
- Reference voltage sources
- Peripheral power supplies
Product Specifications
| Parameter |
Value |
| Output Voltage |
2.8V |
| Accuracy |
±0.5% |
| Dropout Voltage |
Low |
| Quiescent Current |
50µA |
| Package |
SOT-23A |
For detailed information and datasheets, visit the Microchip Technology website or contact their customer support for assistance in integrating the TC1054-2.8VCT713 into your next project.