EN
  • EN
  • DE

TC1035ECHTR

Part No TC1035ECHTR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 90KHZ RRO SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.035 V/μs
Gain Bandwidth Product (GBP) 90kHz
Current - Input Bias 50pA
Voltage - Input Offset 100μV
Operating Supply Current 6μA
Channel Output Current 4mA
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 138616-TC1035ECHTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC1035ECHTR CAD Model

Description

Microchip Technology TC1035ECHTR Voltage Detector

The Microchip Technology TC1035ECHTR is a highly reliable and precise voltage detector designed for the supervision of power supplies in digital systems. This component ensures that your microcontroller, FPGA, or other digital logic systems operate within their specified voltage ranges, thus providing a safeguard against potential damage due to power supply issues.

Key Features:

  • High Accuracy: The TC1035ECHTR offers an impressive threshold accuracy of ±1.5%, ensuring precise voltage monitoring and reliable operation.
  • Low Power Consumption: With a quiescent current of just 1 µA, this voltage detector is an energy-efficient solution, ideal for battery-operated applications where power conservation is critical.
  • Adjustable Output Delay: It includes an adjustable delay time via an external capacitor, which allows users to set the delay to suit specific system requirements, preventing false triggering due to transient voltage dips.
  • Wide Operating Voltage Range: The device operates over a broad voltage range of 1.0V to 5.5V, accommodating a variety of power supply configurations.
  • Built-in Hysteresis: Hysteresis is included to enhance noise immunity and ensure stable operation under fluctuating voltage conditions.
  • Temperature Range: The TC1035ECHTR is designed to operate over an industrial temperature range from -40°C to +85°C, making it suitable for harsh environments.

Applications:

The versatility of the TC1035ECHTR voltage detector makes it an excellent choice for a wide array of applications, including:

  • Microprocessor/microcontroller systems
  • Portable/battery-powered equipment
  • Intelligent instruments
  • Industrial controls
  • Automotive systems

Package and Availability:

The TC1035ECHTR is offered in a compact, 5-pin SOT-23 package, which is suitable for space-constrained applications. It is available in tape and reel format, facilitating easy integration into automated manufacturing processes.

In summary, the Microchip Technology TC1035ECHTR voltage detector is a feature-rich solution that provides critical protection for electronic systems, ensuring that they operate within safe voltage levels and maintain performance and reliability.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess