EN
  • EN
  • DE

T89C5121-ICUIL

Part No T89C5121-ICUIL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLSH RAM 24SSOP / 80C51 series Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) Flash RAM 24-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series 89C
Package Tube
Product Status Obsolete
Core Processor 80C51
Core Size 8-Bit
Speed 16MHz
Connectivity SmartCard, UART/USART
Peripherals LED, POR, WDT
Number of I/O 14
Program Memory Size 16KB (16K x 8)
Program Memory Type Flash RAM
EEPROM Size 16K x 8
RAM Size 256 x 8
Supply Voltage - Operating 2.85V ~ 5.4V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number T89C5121
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names Q1468934,T89C5121-ICSIL,T89C5121-ICSIL-ND
Standard Package 59
Win Source Part Number 998874-T89C5121-ICUIL
Ultra Librarian 3D Model Ultra Librarian T89C5121-ICUIL CAD Model

Description

Product Overview: T89C5121-ICUIL by Microchip Technology

The T89C5121-ICUIL is a high-performance microcontroller unit (MCU) designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This MCU is from the T89 series, which is renowned for its robust performance, low power consumption, and versatile features that cater to a wide range of applications.

At the heart of the T89C5121-ICUIL is a powerful 8-bit CPU with 512 bytes of RAM and 512 bytes of EEPROM, providing ample space for data storage and efficient in-system programming. The device operates at a voltage range of 2.7V to 5.5V, making it suitable for various power-sensitive applications. With a clock speed of up to 33 MHz, this MCU delivers the speed required for complex tasks while maintaining power efficiency.

The T89C5121-ICUIL features a full duplex UART (Universal Asynchronous Receiver/Transmitter), which enables easy communication with peripheral devices and supports serial data transfer. Additionally, it comes with two 16-bit timer/counters, enhancing its capability to manage time-critical operations and events with precision.

For enhanced security and data integrity, the T89C5121-ICUIL includes a watchdog timer and a power-on reset function. These features ensure that the system remains reliable and can recover from unexpected conditions without manual intervention. The MCU also provides a variety of I/O options, including multiple general-purpose I/O pins that allow designers to interface with a range of external components.

The T89C5121-ICUIL is encapsulated in a 20-pin SSOP (Shrink Small Outline Package) which is known for its compact footprint and suitability for space-constrained applications. This package ensures that the MCU can be easily integrated into a variety of designs, from industrial control systems to consumer electronics.

In summary, the T89C5121-ICUIL by Microchip Technology is a versatile and reliable MCU that combines performance, low power consumption, and a rich set of features, making it an ideal choice for designers looking to develop sophisticated and power-efficient applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3806 $65.6642
16+ $7.6969 $123.1504
24+ $7.4564 $178.9536
33+ $7.2159 $238.1247
42+ $6.9754 $292.9668
56+ $6.2538 $350.2128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess