EN
  • EN
  • DE

T7024-PGPM 80

Part No T7024-PGPM 80
Manufacturer Microchip Technology
Catalog RF Front End (LNA + PA)
Description IC TXRX FRONT-END 2.4GHZ 20QFN / RF Front End 2.4GHz ~ 2.5GHz Bluetooth, TDMA, WDCT 20-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr Microchip Technology
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
RF Type Bluetooth, TDMA, WDCT
Frequency 2.4GHz ~ 2.5GHz
Package / Case 20-VQFN Exposed Pad
Supplier Device Package 20-QFN (5x5)
Standard Package 1,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 522073-T7024-PGPM 80
Ultra Librarian 3D Model Ultra Librarian T7024-PGPM 80 CAD Model

Description

The T7024-PGPM 80 is a state-of-the-art product from Microchip Technology, renowned for its high-performance and reliability in the world of microcontroller and analog semiconductors. This product is designed to cater to the advanced needs of modern electronic applications, offering a blend of efficiency and versatility that is hard to match.

Key Features:

  • High Precision: The T7024-PGPM 80 is built for applications requiring precise measurements and control, making it an ideal choice for industrial, automotive, and consumer electronics.
  • Robust Design: With its durable construction, the product is engineered to withstand harsh conditions and provide consistent performance over a wide range of temperatures and voltages.
  • Low Power Consumption: Energy efficiency is at the core of the T7024-PGPM 80, ensuring that devices using this microchip can maintain optimal performance without excessive power draw.
  • Advanced Connectivity: The product supports various communication protocols, allowing for seamless integration with other components and systems.
  • Programmable Flexibility: Users can customize the T7024-PGPM 80 to meet specific application requirements, thanks to its programmable nature.

Applications:

The versatility of the T7024-PGPM 80 makes it suitable for a wide array of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Smart home devices
  • Medical monitoring equipment
  • Internet of Things (IoT) devices

Microchip Technology's commitment to quality ensures that the T7024-PGPM 80 is not just a component but a dependable part of your electronic solution. With Microchip's extensive support and resources, integrating this product into your design will be a smooth and rewarding process, leading to a final product that stands out in terms of performance and reliability.

You May Also Be Interested in

Texas Instruments
IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $1.0612
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.2797
Analog Devices Inc.
IC PROCESSOR FRONT END 64LFCSP
Need more? Email Us
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $0.9624
Microchip Technology
IC INT ONE-CHIP FRONT END 64VQFN
Lowest to $6.8828
Skyworks Solutions Inc.
2GHZ FEM IN 3X3MM PACKAGE
Lowest to $1.9313
Texas Instruments
Lowest to $1.1758
Skyworks Solutions Inc.
CONNECTED HOME BLE+ZIGBEE RX FEM
Lowest to $1.5640
RF Micro Devices
IC 2.4GHZ FRONT END MOD / 2.4GHz to 2.5GHz, Automotive WiFi Front End Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess