EN
  • EN
  • DE

SY89874UMI-TR

Part No SY89874UMI-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:2 2.5GHZ 16MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series Precision Edge®
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-VFQFN Exposed Pad, 16-MLF®
Case / Package 16-MLF® (3x3)
Family Name SY89874
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SY89874UMI TR, SY89874UMI TR-ND, SY89874UMITR, SY89874UMITR-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898719-SY89874UMI-TR
Ultra Librarian 3D Model Ultra Librarian SY89874UMI-TR CAD Model

Description

Microchip Technology's SY89874UMI-TR

The SY89874UMI-TR is a high-performance, precision clock distribution component from Microchip Technology, designed to meet the needs of demanding applications requiring low-jitter and high-frequency clock distribution. This product is part of Microchip's precision clock distribution family, which is renowned for providing reliable and stable clock signals for various digital systems.

This particular model comes in a compact 16-lead MLF® package, making it suitable for space-constrained applications. It is also available in tape and reel packaging, denoted by the "-TR" suffix, which facilitates automated assembly processes, making it ideal for high-volume production environments.

The SY89874UMI-TR offers a wide range of input frequencies and has the capability to distribute a single input clock to multiple outputs with minimal skew. The device features 2:1 differential input multiplexer and a 1:2 fanout buffer, allowing for flexible routing and distribution of high-speed clock signals. Its low additive phase jitter ensures high signal integrity, which is crucial for applications such as data communication, telecommunication, and high-performance computing.

Key specifications of the SY89874UMI-TR include:

  • Low skew, high-speed differential clock distribution
  • 2:1 differential input MUX with 1:2 fanout buffer
  • Support for LVPECL, LVDS, CML, and HSTL levels
  • Wide operating temperature range, ensuring performance across various environmental conditions
  • Fail-safe input protection for open, short, and terminated inputs
  • Power supply voltage range of 2.5V to 3.3V
  • Industrial temperature range: -40°C to +85°C

With its robust design and versatile features, the SY89874UMI-TR is a perfect solution for system designers looking to distribute high-speed clocks with precision and reliability. Its performance and flexibility make it an excellent choice for a broad array of applications, including networking equipment, data centers, storage systems, and high-speed data acquisition systems.

For complete technical details, datasheets, and support resources, customers can visit Microchip Technology's website or contact their local Microchip sales office.

You May Also Be Interested in

ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 3GHZ 8TSSOP
Lowest to $3.5958
ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer
Need more? Email Us
Renesas Electronics America
IC CLK BUF 1:10 200MHZ 24TSSOP / Clock Fanout Buffer (Distribution) IC 1:10 200 MHz 24-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:6 2GHZ 20TSSOP / Clock Fanout Buffer (Distribution) IC 1:6 2 GHz 20-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Nexperia USA Inc.
74AVC9112DC/SOT765/VSSOP8 / Clock Fanout Buffer (Distribution) IC 1:4 8-VFSOP (0.091", 2.30mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK MULTPLX 2:2 270MHZ 16SOIC / Clock Multiplexer, Zero Delay Buffer IC 2:2 270 MHz 16-SOIC (0.154", 3.90mm Width)
Lowest to $5.9374
Renesas Electronics America
IC CLK BUFFER 2:4 650MHZ 20TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 650 MHz 20-TSSOP (0.173", 4.40mm Width)
Lowest to $15.0825
Renesas Electronics America
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock Fanout Buffer (Distribution) IC 1:9 133.33 MHz 16-SOIC (0.154", 3.90mm Width)
Lowest to $5.8755
Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SSOP (0.154", 3.90mm Width)
Lowest to $1.8290

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess