EN
  • EN
  • DE

SCH3224I-SY-TR

Part No SCH3224I-SY-TR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description LPC IO WITH 8042 KBC, RESET GENE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr Microchip Technology
Package Tape & Reel (TR)
Applications I/O Controller
Core Processor 8042 Keyboard Controller
Program Memory Type ROM (2kB)
RAM Size 256 x 8
Interface IrDA, LPC, Parallel, Serial, UART
Number of I/O 24
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-WFBGA
Supplier Device Package 100-WFBGA (8x8)
Base Product Number SCH3224
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1264980-SCH3224I-SY-TR
Ultra Librarian 3D Model Ultra Librarian SCH3224I-SY-TR CAD Model

Description

Product Overview: SCH3224I-SY-TR

The SCH3224I-SY-TR is a versatile and high-performance Super I/O controller from the renowned manufacturer Microchip Technology. Designed to cater to the demanding needs of modern embedded systems, this device offers a comprehensive solution for interfacing with a variety of I/O functions.

Key Features

  • Multi-Function Integration: The SCH3224I-SY-TR integrates numerous essential functions such as keyboard and mouse controllers, serial ports, parallel port, and a floppy disk controller, reducing the need for additional components on the motherboard.
  • High-Speed Serial Ports: It features high-speed serial ports with support for various communication protocols, ensuring fast and reliable data transmission, which is critical for industrial and commercial applications.
  • Enhanced Power Management: The device includes advanced power management capabilities to optimize system power consumption, making it ideal for energy-sensitive applications.
  • Programmable Configuration: With its programmable configuration options, the SCH3224I-SY-TR allows designers to tailor the device to specific system requirements, providing flexibility and ease of integration.

Applications

The SCH3224I-SY-TR is suitable for a wide array of applications, including industrial automation, consumer electronics, and office automation. Its robust feature set ensures that it can meet the needs of complex systems within automotive, telecommunications, and medical industries, among others.

Quality and Reliability

As with all Microchip Technology products, the SCH3224I-SY-TR is built with a commitment to quality and reliability. It is designed to withstand harsh industrial environments and has been rigorously tested to ensure it meets the high standards expected by today's technology professionals.

Availability

The SCH3224I-SY-TR is available in a compact package and is offered in tape and reel form to facilitate efficient assembly during the manufacturing process. This product is ready to be integrated into your next high-performance computing solution.

You May Also Be Interested in

Ricoh
PCMCIA Power Controller
Lowest to $15.8443
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.0446
Ricoh
Lowest to $23.3784
Ricoh
Lowest to $1.6979
Microchip Technology
IC EMBEDDED CTLR 169LFBGA
Need more? Email Us
Ricoh
Need more? Email Us
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $9.9099

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess