EN
  • EN
  • DE

SY89841UMG

Part No SY89841UMG
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 2:1 16MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 24 Weeks
Manufacturer Microchip Technology
Series Precision Edge®
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-UFQFN Exposed Pad, 16-MLF®
Case / Package 16-MLF® (3x3)
Family Name SY89841
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-2095-5, SY89841UMG-ND
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935788-SY89841UMG
Ultra Librarian 3D Model Ultra Librarian SY89841UMG CAD Model

Description

Microchip Technology's SY89841UMG - High-Speed Precision LVDS Buffer

The SY89841UMG is a state-of-the-art, high-speed precision LVDS buffer designed by Microchip Technology to cater to the demanding requirements of high-speed data transmission systems. This innovative component is part of Microchip's precision monolithic high-speed clock distribution family and is specifically engineered to deliver exceptional performance in applications requiring low-voltage differential signaling (LVDS).

Key Features

  • LVDS Interface: The SY89841UMG provides a low-voltage differential signaling interface, which is essential for high-speed data communication that minimizes electromagnetic interference (EMI) and supports high data rates.
  • High Data Rate: It is capable of handling data rates up to 3.2 Gbps or clock frequencies up to 2 GHz, making it suitable for a wide range of high-speed applications.
  • Precision Timing: With ultra-low jitter and skew characteristics, this device ensures precise timing, which is critical in high-speed communication and advanced digital systems.
  • Fail-Safe Input: The SY89841UMG features a unique fail-safe input that prevents floating inputs, thereby maintaining stability and reliability in the signal chain.
  • Power Supply: It operates on a single +3.3V supply voltage, which is standard in many systems, allowing for easy integration into existing designs.
  • Temperature Range: The device is designed to function across an industrial temperature range, making it versatile for use in various environmental conditions.
  • Package: The SY89841UMG is available in a compact 16-pin MLF® (Micro Lead Frame) package, which saves board space and is suitable for high-density mounting.

Applications

This high-speed LVDS buffer is ideal for a multitude of applications, such as clock and data distribution in networking and telecommunication equipment, high-speed computer servers, and data storage systems. Its high precision and performance also make it a perfect choice for test and measurement equipment, as well as for use in medical imaging and industrial automation systems.

The SY89841UMG by Microchip Technology exemplifies a blend of high-speed performance with reliability and precision, making it an indispensable component for modern electronic systems that demand the best in signal integrity and timing accuracy.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7698 $60.9282
21+ $5.5548 $116.6508
33+ $5.3811 $177.5763
45+ $5.2076 $234.3420
58+ $5.0341 $291.9778
77+ $4.5133 $347.5241
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess