Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type Fanout Buffer (Distribution), Translator
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input CML, LVDS, LVPECL
Output LVPECL
Maximum Input Frequency 2GHz
Supply Voltage - Operating 2.375 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-MLF (3x3)
Win Source Part Number 052556-SY89831UMITR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY89831UMITR CAD Model

Description

Microchip Technology's SY89831UMITR: A High-Performance Clock Management Solution

Microchip Technology's SY89831UMITR is a precision, low-jitter clock synthesizer designed to meet the stringent requirements of today's high-speed communication systems. This advanced clock management IC is well-suited for applications in data centers, networking, telecommunications, and high-performance computing. It provides a reliable and flexible solution for generating and distributing high-quality clock signals across various digital systems.

Key Features of SY89831UMITR

  • High Precision: The SY89831UMITR offers excellent frequency stability and low phase noise, ensuring precise timing for critical applications.
  • Low Jitter: With its low jitter performance, the device minimizes signal distortion and enhances data integrity, which is crucial for high-speed data transmission and signal processing.
  • Multiple Outputs: This product comes with multiple configurable outputs, allowing it to support various clocking needs simultaneously. It can drive multiple loads with its robust output drivers.
  • Programmable: Users can program the device to generate a wide range of frequencies, providing versatility and adaptability to different system requirements.
  • Power Efficiency: The SY89831UMITR is designed for power-sensitive applications. It operates with low power consumption, contributing to the energy efficiency of the overall system.
  • Small Form Factor: Housed in a compact package, this clock synthesizer saves valuable board space, making it ideal for dense PCB layouts.
  • Industrial Temperature Range: It is capable of operating over an extended temperature range, making it suitable for industrial environments.

Applications

The SY89831UMITR's versatility makes it an excellent choice for various applications, including:

  • High-speed data communication equipment
  • Networking routers and switches
  • Server and storage systems
  • Wireless infrastructure
  • Test and measurement equipment

Microchip Technology's SY89831UMITR is a testament to their commitment to providing innovative, high-quality clock management solutions. Its integration into a system helps ensure reliable performance, precise timing, and overall system integrity, making it a valuable component for designers looking to optimize their high-speed digital applications.

You May Also Be Interested in

NXP / Nexperia
IC CLK BUFFER 2:5 1GHZ 20SO / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 1 GHz 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
ECAD model for PCKEL14D,118
Cypress Semiconductor Corp
LOW SKEW CLOCK DRIVER, 2PP SERIE / Clock IC
Need more? Email Us
ECAD model for CY2PP3220AI
ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 3GHZ 8SOIC
Need more? Email Us
ECAD model for MC10LVEP11DR2
Microchip Technology
IC CLK BUFFER 1:4 200MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 200 MHz 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ECAD model for SY73551LZG-TR
IDT, Integrated Device Technology Inc
DIFFERENTIAL-TO-3.3V LVPECL FANOUT BUFFER 3.3V operating supply
Lowest to $33.8846
ECAD model for ICS8533AGI-01LFT
Renesas Electronics America
IC CLK BUF 1:9 133.33MHZ 16TSSOP
Need more? Email Us
ECAD model for 2309NZ-1HPGG
Renesas Electronics America
IC CLK BUF 2:10 2.5GHZ 32VFQFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 2.5 GHz 32-VFQFN Exposed Pad
Lowest to $9.4677
ECAD model for 853S111BKILF
Renesas Electronics America
IC CLK MULTPLX 2:1 250MHZ 8TSSOP / Clock Multiplexer IC 2:1 250 MHz 8-TSSOP (0.173", 4.40mm Width)
Lowest to $8.3359
ECAD model for 83052AGILF
Microchip Technology
1.5GHz Precision, LVPECL 1:5 Fanout with 2:1 MUX and Fail Safe Input with Internal Termination | IC CLK BUFFER 2:5 2GHZ 32MLF
Need more? Email Us
ECAD model for SY89846UMG

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1082 $64.8656
20+ $6.6530 $133.0600
31+ $6.4447 $199.7857
42+ $6.2365 $261.9330
54+ $6.0295 $325.5930
72+ $5.4059 $389.2248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,230 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention