EN
  • EN
  • DE

SY89543LMG-TR

Part No SY89543LMG-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 2:1 32MLF / Multiplexer 1 x 2:1 32-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel
Type Multiplexer
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number SY89543
Other Names SY89543LMGTR,SY89543LMG-DKR,SY89543LMG-CT,SY89543LMG TR,SY89543LMG TR,SY89543LMGTR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256964-SY89543LMG-TR
Ultra Librarian 3D Model Ultra Librarian SY89543LMG-TR CAD Model

Description

Microchip Technology's SY89543LMG-TR: A High-Performance Clock Synthesizer

Microchip Technology's SY89543LMG-TR is an advanced clock synthesizer that delivers high-performance and reliability for a wide range of applications. This precision device is part of Microchip's portfolio of timing solutions, designed to meet the stringent requirements of today's complex electronic systems.

Key Features

  • Flexibility: The SY89543LMG-TR offers a highly flexible solution with programmable features that allow it to be tailored to specific design needs. This includes programmable output frequency and selectable input-to-output delay.
  • Low Jitter: Engineered to produce a low-jitter output clock, the device ensures signal integrity, which is crucial for high-speed communication and data transfer applications.
  • Multiple Outputs: With multiple outputs, this clock synthesizer can drive several devices simultaneously, reducing the need for additional components and simplifying design complexity.
  • Power Efficiency: Designed with power efficiency in mind, the SY89543LMG-TR operates with a minimal power draw, making it suitable for power-sensitive applications.
  • Wide Operating Temperature Range: The device is capable of operating over a broad temperature range, ensuring performance under varying environmental conditions.

Applications

The SY89543LMG-TR is ideal for use in high-speed communication systems, data centers, networking equipment, and other applications where reliable and precise clock generation is critical. Its robust design makes it suitable for industrial and commercial environments where stability and uptime are paramount.

Quality and Support

Microchip Technology is known for its commitment to quality, and the SY89543LMG-TR is no exception. Customers can expect robust support and extensive documentation, including datasheets and application notes, to facilitate the integration of the device into their projects.

Package and Availability

The SY89543LMG-TR comes in a compact MLF® package, which is RoHS compliant and suitable for surface mount technology (SMT) assembly processes. The device is available in tape and reel packaging, making it convenient for mass production and automated assembly lines.

With its combination of performance, flexibility, and support, the SY89543LMG-TR from Microchip Technology stands out as a superior choice for designers looking to implement a reliable clock synthesizer solution in their electronic systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess