EN
  • EN
  • DE

SY89529LTC

Part No SY89529LTC
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series Precision Edge®
Package Bulk
Product Status Obsolete
Type Clock/Frequency Synthesizer
PLL Yes
Input Crystal
Output LVPECL
Number of Circuits 1
Frequency - Max 200MHz
Divider/Multiplier Yes/No
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Base Product Number SY89529
Standard Package 250
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269724-SY89529LTC
Ultra Librarian 3D Model Ultra Librarian SY89529LTC CAD Model

Description

Microchip Technology's SY89529LTC: Precision LVPECL Clock Synthesizer

The SY89529LTC from Microchip Technology is a state-of-the-art clock synthesizer designed to meet the demanding requirements of high-speed communication systems. This advanced device is part of Microchip's precision clock distribution family, offering a reliable and high-performance solution for generating low-voltage positive emitter-coupled logic (LVPECL) clock signals.

Key Features:

  • High-Frequency Operation: The SY89529LTC is capable of operating at very high frequencies, making it suitable for applications requiring fast and accurate clock signals.
  • Low Jitter Performance: With its low jitter characteristics, this clock synthesizer ensures signal integrity, which is crucial for maintaining the quality of high-speed data transfers and minimizing error rates.
  • Flexible Configuration: Users can configure the device to produce various output frequencies, providing versatility and adaptability for different system requirements.
  • LVPECL Outputs: The device features LVPECL outputs, which are known for their high-speed and low-noise characteristics, essential for modern digital communication systems.
  • Programmable Features: SY89529LTC includes programmable dividers, delay, and output enable/disable functions, allowing for a customizable clock solution tailored to specific design needs.

Applications:

The SY89529LTC is ideal for a wide range of applications, including but not limited to:

  • Data Communication Equipment
  • Telecommunication Infrastructure
  • High-Speed Servers and Workstations
  • Test and Measurement Equipment
  • Networking Gear

Quality and Reliability:

Microchip Technology is known for its commitment to quality and reliability, and the SY89529LTC is no exception. This clock synthesizer is built using robust semiconductor fabrication techniques, ensuring long-term performance and stability under various operating conditions.

Whether you're developing high-speed networking hardware, sophisticated telecommunication systems, or any other application that demands precise and stable clock signals, the SY89529LTC from Microchip Technology is an excellent choice that promises to deliver exceptional performance and ease of integration into your design.

You May Also Be Interested in

Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess