EN
  • EN
  • DE

SY89430VZH

Part No SY89430VZH
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC SYNTHESIZER FREQ PROGR 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Type Frequency Synthesizer
Input Crystal
Output PECL
Number of Circuits 1
Differential - Input and Output No/Yes
Maximum Input Frequency 950MHz
Supply Voltage - Operating 3.135 V to 5.25 V
Temperature Range - Operating 0°C to 75°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 1104614-SY89430VZH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY89430VZH CAD Model

Description

Microchip Technology SY89430VZH Overview

The SY89430VZH, from Microchip Technology, is a high-performance, precision clock synthesizer designed to meet the stringent requirements of today's advanced electronic systems. This device is part of Microchip's portfolio of clock generation and distribution products, which are renowned for their reliability and flexibility.

Key Features

  • Precision Clock Synthesis: The SY89430VZH offers precise frequency synthesis, allowing for stable and accurate clock signals, which are critical for system timing integrity.
  • Programmable Output Frequencies: This device provides a wide range of programmable output frequencies, making it highly adaptable to various applications and design requirements.
  • Low Jitter Performance: With its low jitter characteristics, the SY89430VZH ensures high-quality signal integrity, which is essential for high-speed communication and digital signal processing applications.
  • Flexible Voltage Operation: The device operates over a broad range of supply voltages, offering designers the flexibility to use it in different system voltage environments.
  • Industrial Temperature Range: It is designed to operate within an industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Small Package Size: The SY89430VZH comes in a compact package, which is beneficial for space-constrained applications.

Applications

The SY89430VZH is ideal for use in a variety of applications, including:

  • Networking equipment such as routers, switches, and base stations
  • Data communication and telecommunication systems
  • High-speed computing and storage platforms
  • Industrial control and automation systems
  • Test and measurement equipment

Quality and Support

Microchip Technology is known for its commitment to quality, and the SY89430VZH is no exception. Customers can expect robust support and a comprehensive suite of tools to aid in the design and implementation process. With its advanced features and Microchip's reputation for quality, the SY89430VZH is an excellent choice for designers looking to enhance their system's clock management capabilities.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess