Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series AT40K/KLV
Package Tray
Product Status Obsolete
Programmable Not Verified
Number of Logic Elements/Cells 2304
Total RAM Bits 18432
Number of I/O 161
Number of Gates 50000
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case 208-BFQFP
Supplier Device Package 208-PQFP (28x28)
Base Product Number AT40K40
Standard Package 24 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 565737-AT40K40-2DQI
Ultra Librarian 3D Model Ultra Librarian AT40K40-2DQI CAD Model

Description

The AT40K40-2DQI is a high-performance field-programmable gate array (FPGA) from Microchip Technology, designed to meet the needs of complex digital systems. This device is part of the AT40K series, which is known for its robust architecture, high-speed logic operation, and flexible programming capabilities.

Key Features:

  • High Capacity: The AT40K40-2DQI offers a substantial logic capacity, providing designers with 40,000 system gates to implement large and complex designs.
  • Live At Power-Up (LAPU) Technology: This FPGA features Microchip's unique LAPU technology, which ensures that the device is operational immediately after power-up, without the need for an external configuration memory.
  • Flexible I/O Standards: With support for various I/O standards, this FPGA provides designers with the flexibility to interface with a wide range of peripheral devices, making it highly adaptable to different system requirements.
  • In-System Programmability: The AT40K40-2DQI allows for in-system programming, enabling updates and reconfigurations to be made to the FPGA without removing it from the system, which greatly simplifies maintenance and upgrades.
  • Industrial Temperature Range: Designed to operate reliably in harsh environments, the AT40K40-2DQI is specified for the industrial temperature range, ensuring performance stability across a wide range of operating conditions.
  • Quality and Reliability: Microchip Technology is known for its commitment to quality, and the AT40K40-2DQI is no exception. It is manufactured to meet high standards, ensuring reliable operation for critical applications.

Applications:

The AT40K40-2DQI is suitable for a diverse array of applications, including but not limited to industrial control systems, automotive electronics, telecommunications infrastructure, and aerospace and defense projects. Its versatility and robustness make it an ideal choice for designers who require a high-quality FPGA solution that can withstand demanding conditions.

Availability:

This product is available in a 240-pin QFP package, ensuring compatibility with standard PCB assembly processes. For detailed specifications, sample requests, or to discuss volume pricing, designers and procurement specialists can contact Microchip Technology or authorized distributors.

You May Also Be Interested in

Intel
IC FPGA 176 I/O 324UBGA
Lowest to $144.0000
ECAD model for 5CEBA2U15I7N
Intel
IC FPGA 558 I/O 1152FBGA
Lowest to $260.5168
ECAD model for EP2SGX90EF1152I4
Microsemi Corporation
IC FPGA 177 I/O 256FBGA
Lowest to $202.1251
ECAD model for A3P1000-2FG256I
Xilinx Inc.
IC FPGA 600 I/O 1157FCBGA
Lowest to $317.0231
ECAD model for XC7VX415T-2FFG1157C
Microsemi Corporation
IC FPGA 133 I/O 196CSP
Lowest to $9.5138
ECAD model for AGL125V5-CSG196
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA / series Field Programmable Gate Array (FPGA) IC 44 256 64-VFBGA
Lowest to $2.9428
ECAD model for LCMXO2-256ZE-1UMG64I
Amd
IC FPGA 512 I/O 680FTEBGA / series Field Programmable Gate Array (FPGA) IC 512 98304 15552 680-LBGA Exposed Pad
Need more? Email Us
ECAD model for XCV600-4FG680I
Xilinx Inc.
IC FPGA 97 I/O 144TQFP
Need more? Email Us
ECAD model for XC3S50-4TQ144I
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $104.9213
ECAD model for EP1S40F1020C7

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention