EN
  • EN
  • DE

SY89537LMG

Part No SY89537LMG
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 3.3V Precision LVPECL and LVDS Programmable Multiple Output Bank Clock Synthesizer and Fanout Buffer | IC SYNTHESIZR LVPECL/LVDS 44-MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
Type Clock/Frequency Synthesizer
PLL Yes
Input CMOS, HSTL, LVDS, LVPECL, LVTTL, SSTL, Crystal
Output LVDS, LVPECL
Frequency - Max 756MHz
Divider/Multiplier Yes/No
Supply Voltage (V) 2.375V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-VFQFN Exposed Pad, 44-MLF
Supplier Device Package 44-MLF (7x7)
Family Part Number SY89537
Manufacturer Pack Quantity 260
MSL Level 2 (1 Year)
Win Source Part Number 1263175-SY89537LMG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY89537LMG CAD Model

Description

Product Overview: SY89537LMG from Microchip Technology

The SY89537LMG is a high-performance, precision, 3.3V LVPECL fanout buffer designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This advanced integrated circuit is part of Microchip's high-speed, low-power precision logic product family and is ideal for demanding applications requiring high clock frequencies and minimal signal skew.

Key Features

  • High-Speed Performance: The SY89537LMG offers exceptionally high-speed operation, making it suitable for clock distribution in high-frequency systems.
  • Low Skew: With its low output-to-output skew, the device ensures synchronized signal distribution, which is critical for maintaining data integrity in digital communication systems.
  • LVPECL Outputs: The device features 2:1 differential LVPECL outputs, providing compatibility with industry-standard LVPECL inputs for easy integration into existing designs.
  • Power Supply: It operates with a 3.3V ±10% power supply, providing a balance between performance and power efficiency.
  • Industrial Temperature Range: The SY89537LMG is designed to operate over the full industrial temperature range, ensuring reliability and performance under extreme conditions.
  • RoHS Compliant: Adhering to environmental standards, this product is RoHS compliant, minimizing the environmental impact.

Applications

The SY89537LMG is versatile and can be used in a wide array of applications, including but not limited to:

  • Clock distribution in data centers and high-performance computing
  • Networking equipment such as routers, switches, and base stations
  • Telecommunications infrastructure
  • Test and measurement equipment
  • High-speed data acquisition systems

Conclusion

In summary, the SY89537LMG from Microchip Technology is an exceptional choice for designers looking for a reliable, high-speed LVPECL fanout buffer. With its low skew, high-speed performance, and robust industrial temperature range, it ensures that your critical systems maintain precision timing and signal integrity. The adherence to RoHS standards also demonstrates Microchip's commitment to environmentally responsible manufacturing.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 52TQFP
Need more? Email Us
Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us
Analog Devices Inc.
WIDEBAND FRAC SYNTHESIZER WITH M
Lowest to $144.0000
Texas Instruments
IC PHASE LOCK LOOP 16DIP
Need more? Email Us
Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us
Renesas Electronics America
IC SS CLOCK GENERATOR 8SOIC
Lowest to $3.7836
Analog Devices Inc.
PLL + VCO 1770-2040MHZ
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Analog Devices Inc.
PLL + VCO 1770-2040MHZ
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess