EN
  • EN
  • DE

SY89429AZC-TR

Part No SY89429AZC-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Type Frequency Synthesizer
PLL Yes
Input PECL, Crystal
Output PECL
Number of Circuits 1
Frequency - Max 800MHz
Divider/Multiplier Yes/No
Voltage - Supply 3.135V ~ 5.25V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number SY89429
Other Names SY89429AZC TR,SY89429AZC TR,SY89429AZCTR,SY89429AZCTR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269714-SY89429AZC-TR
Ultra Librarian 3D Model Ultra Librarian SY89429AZC-TR CAD Model

Description

The SY89429AZC-TR from Microchip Technology is a state-of-the-art, high-performance integrated circuit designed for precision timing applications. This product is part of Microchip's extensive portfolio of clock generation and distribution products, which are renowned for their reliability, accuracy, and advanced features.

Key Features

  • High Precision: The SY89429AZC-TR offers precise clock timing solutions, ensuring stable and accurate clock distribution for your critical applications.
  • Low Jitter: Engineered to deliver low phase noise and jitter, this product is ideal for applications requiring high-frequency stability.
  • Flexible Voltage Operation: It operates across a wide range of voltages, making it versatile for different system requirements.
  • Robust Temperature Range: With an operating temperature range that accommodates industrial demands, the SY89429AZC-TR is suitable for harsh environments.
  • Programmability: It offers programmable features that allow customization to meet specific design needs.

Applications

The SY89429AZC-TR is designed for a broad array of applications, particularly those requiring precise clock management. These include:

  • Networking equipment such as routers, switches, and base stations
  • Data center infrastructure including servers and storage systems
  • Telecommunications gear
  • Industrial control systems
  • High-performance computing platforms

Product Specifications

The SY89429AZC-TR is packaged in a compact form factor, making it suitable for space-constrained applications. It is also designed for easy integration into existing designs, ensuring seamless adoption into your product line.

Quality and Support

Microchip Technology is committed to delivering high-quality products and the SY89429AZC-TR is no exception. It undergoes rigorous testing to meet stringent industry standards. Additionally, Microchip provides excellent customer support and resources to assist with design, implementation, and troubleshooting.

For detailed technical specifications, application notes, and support resources, please visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess