EN
  • EN
  • DE

SY89421VZHC

Part No SY89421VZHC
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PHASE LOCK LOOP 5/3.3V 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Type Phase Lock Loop (PLL)
Input PECL
Output PECL
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 1.12GHz
Supply Voltage - Operating 3.135 V to 5.25 V
Temperature Range - Operating 0°C to 85°C
Win Source Part Number 129085-SY89421VZHC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY89421VZHC CAD Model

Description

Microchip Technology SY89421VZHC Product Overview

The SY89421VZHC from Microchip Technology is a high-performance, precision clock synthesizer designed to meet the stringent requirements of today's advanced electronic systems. This device is an integral component for applications requiring a stable and reliable clock signal with low jitter and high frequency accuracy.

Key Features:

  • High Frequency Range: The SY89421VZHC offers a broad frequency range, making it suitable for various applications, including high-speed data communication, networking, and advanced computing.
  • Low Jitter Performance: With its low jitter characteristics, this clock synthesizer ensures high signal integrity, which is crucial for maintaining the performance of digital systems.
  • Programmable Output: Users can program the output frequency, allowing for flexibility and customization to match specific system requirements.
  • Voltage Controlled Oscillator (VCO): The integrated VCO provides stable frequency generation, which can be fine-tuned for optimal performance.
  • Temperature Stability: The SY89421VZHC is designed to operate reliably over a wide temperature range, ensuring consistent performance in varying environmental conditions.
  • Package Type: This product is available in a compact package, making it suitable for space-constrained applications.

Applications:

The SY89421VZHC is ideal for use in a variety of high-performance applications, including:

  • Data Centers
  • Telecommunications Equipment
  • Enterprise Networking
  • High-Speed Computing
  • Industrial Automation

Technical Specifications:

The SY89421VZHC boasts technical specifications that ensure it meets the needs of demanding applications:

  • Supply Voltage: Specified for optimal performance
  • Operating Temperature Range: Defined for industrial and commercial environments
  • Frequency Stability: Maintained within tight tolerances
  • Output Type: Configurable to suit various design requirements

Microchip Technology's commitment to quality and performance is evident in the SY89421VZHC, making it a reliable choice for system designers looking to enhance their products with a superior clock synthesizer solution.

You May Also Be Interested in

Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess