EN
  • EN
  • DE

STK673-010GEVB

Part No STK673-010GEVB
Manufacturer ON Semiconductor
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD STK673-010G / EVALUATION BOARD FOR STK673-010-E IS A 3-PHASE STEPPING MOTOR DRIVER HYBRID IC WITH BUILT-IN MICRO-STEP CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer ON Semiconductor
Main Purpose Power Management, Motor Control
Utilized IC / Part STK673-010-E
Supplied Contents Board(s)
Win Source Part Number 795679-STK673-010GEVB
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian STK673-010GEVB CAD Model

Description

ON Semiconductor STK673-010GEVB Evaluation Board

The ON Semiconductor STK673-010GEVB is a comprehensive evaluation board designed to showcase the capabilities of the STK673-010, a highly-integrated stepper motor driver. This evaluation board is an essential tool for engineers, developers, and hobbyists looking to test the features and performance of the STK673-010 in a variety of stepper motor applications.

The STK673-010GEVB is built around the STK673-010 chip, which is known for its smooth and efficient driving of two-phase bipolar stepper motors. The driver integrates a dual H-bridge driver circuit that can handle up to 1.5A per phase, with a voltage range of 10V to 45V. This allows for precise control of motor speed and position without the need for external heat sinks or complex cooling systems.

One of the key features of the STK673-010GEVB is its user-friendly interface, which includes multiple connectors and jumpers for easy motor connection and configuration. The board supports various stepping modes, such as full-step, half-step, and micro-stepping, providing flexibility in controlling the resolution and torque of the motor. The evaluation board also includes LED indicators for power, motor coil activation, and error detection, making it easier to monitor the operational status during testing.

Additionally, the STK673-010GEVB offers protection features inherent to the STK673-010 chip, such as thermal shutdown, overcurrent protection, and under-voltage lockout. These safety features ensure reliable operation and longevity of both the evaluation board and the motor under test.

Whether it's for rapid prototyping, educational purposes, or industrial testing, the ON Semiconductor STK673-010GEVB evaluation board is an excellent platform for exploring the functionalities of the STK673-010 stepper motor driver. With its robust design and comprehensive feature set, this evaluation board simplifies the development process and accelerates the time-to-market for stepper motor applications.

For additional resources, documentation, and support, users can access ON Semiconductor's website, where they can find detailed datasheets, user manuals, and application notes to assist in the effective use of the STK673-010GEVB evaluation board.

You May Also Be Interested in

Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess