Product Overview: MAXQ1061EUD+ from Maxim Integrated
The MAXQ1061EUD+ is a sophisticated cryptographic controller from Maxim Integrated designed to provide a comprehensive security solution for a variety of connected devices. This powerful security tool is specifically engineered to protect against a wide range of threats and is ideal for use in Internet of Things (IoT) devices, financial services, and other applications where data integrity and secure operations are critical.
Key Features
- Enhanced Security: The MAXQ1061EUD+ comes with a robust suite of cryptographic algorithms, including ECC-based TLS, SHA-256, and AES-128/192/256, ensuring that your data is encrypted and secure during transmission.
- Hardware-Based Key Storage: This device offers secure hardware-based storage for cryptographic keys, which helps prevent physical and logical attacks that might compromise software-based key storage.
- Flexible Interface: With its SPI interface, the MAXQ1061EUD+ can easily integrate with a wide range of host processors, making it a versatile choice for various applications.
- Compact Design: The device is available in a compact 14-pin TSSOP package, which is ideal for space-constrained applications.
- Low Power Consumption: Designed for efficient operation, the MAXQ1061EUD+ is suitable for battery-powered devices, where power conservation is essential.
Applications
The MAXQ1061EUD+ is particularly well-suited for securing networked devices. Its applications include:
- IoT devices and gateways
- Healthcare devices for secure data handling
- Industrial control systems requiring secure communications
- Point-of-sale (POS) terminals
- Smart grid and energy management systems
Technical Specifications
The device boasts a range of technical features that make it a reliable choice for securing sensitive data:
- Operating Voltage: 2.7V to 3.6V
- Operating Temperature Range: -40°C to +85°C
- Certifications: Designed to meet Common Criteria EAL4+ security standards
- Package Type: 14-TSSOP
In conclusion, the MAXQ1061EUD+ from Maxim Integrated is a powerful, secure, and versatile cryptographic controller that is an essential component for any application where data security and integrity are paramount.