EN
  • EN
  • DE

SY89231UMG

Part No SY89231UMG
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK DIVIDER LVDS 16-MLF  /  Clock Divider IC 3.2GHz 1 16-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series Precision Edge®
Package Tube
Type Clock Divider
PLL No
Input CML, LVDS, PECL
Output LVDS
Number of Circuits 1
Frequency - Max 3.2GHz
Divider/Multiplier Yes/No
Voltage - Supply 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number SY89231
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 576-2113-5,576-2113-5-ND,576-2965-5
Standard Package 100
Win Source Part Number 997845-SY89231UMG
Ultra Librarian 3D Model Ultra Librarian SY89231UMG CAD Model

Description

Microchip Technology's SY89231UMG: High-Speed, Precision LVDS Buffer

The SY89231UMG by Microchip Technology is a cutting-edge, high-speed, 3.3V precision LVDS buffer designed to meet the rigorous demands of high-speed data transmission systems. This device is part of Microchip's precision monolithic high-speed line, which is renowned for its reliability and performance in a variety of applications.

The SY89231UMG boasts an impressive data throughput capability with minimal skew, making it an ideal choice for applications requiring high data integrity and timing precision. It features a fail-safe input design that ensures a logic-high output if the inputs are open or undriven, providing additional reliability in your system design.

This high-performance buffer is equipped with a differential input that is compatible with LVPECL, CML, or LVDS signal levels. The outputs are 800mV LVDS signals, which are known for their low-noise characteristics and reduced power consumption compared to other signaling technologies. This makes the SY89231UMG not only a powerful solution for high-speed communication but also an energy-efficient one.

With a wide operating temperature range, the SY89231UMG is suitable for use in harsh environments, ensuring consistent performance across various conditions. The device is housed in a compact 16-pin MLF® (Micro Lead Frame) package, which allows for efficient use of board space without compromising on functionality.

Key features of the SY89231UMG include:

  • Guaranteed AC performance over temperature and voltage:
    • DC-to >3.2Gbps throughput
    • Less than 50ps within-device skew
  • Fail-safe input design ensures a logic-high LVDS output level when LVDS inputs are open or shorted
  • Input compatible with LVPECL, CML, or LVDS logic levels
  • 3.3V power supply voltage
  • Industrial temperature range: -40°C to +85°C
  • Space-saving 16-pin MLF® package

The SY89231UMG is a testament to Microchip Technology's commitment to providing advanced solutions for high-speed signal processing. Whether it's for telecommunications, computing, networking, or industrial applications, this precision LVDS buffer is engineered to deliver performance, reliability, and efficiency.

You May Also Be Interested in

Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Analog Devices Inc.
IC PLL W/VCO FRACT-N 40SMD
Need more? Email Us
Renesas Electronics America
IC FANOUT DIST 16TSSOP
Lowest to $14.5523
Renesas Electronics America
IC CLOCK GENERATOR 52TQFP
Need more? Email Us
Texas Instruments
IC PHASE LOCK LOOP 16DIP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 40VFQFPN
Lowest to $123.1344
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8840 $62.1880
16+ $7.2894 $116.6304
25+ $7.0617 $176.5425
34+ $6.8338 $232.3492
44+ $6.6061 $290.6684
59+ $5.9226 $349.4334
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,060 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess