EN
  • EN
  • DE

SY89230UMG-TR

Part No SY89230UMG-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK DIVIDER LVPECL 16-MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Clock Divider IC 3.2GHz 1 16-UFQFN Exposed Pad, 16-MLF®
Manufacturer Microchip Technology
Series Precision Edge®
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-UFQFN Exposed Pad, 16-MLF®
Case / Package 16-MLF® (3x3)
Family Name SY89230
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SY89230UMG TR, SY89230UMG TR-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898704-SY89230UMG-TR
Ultra Librarian 3D Model Ultra Librarian SY89230UMG-TR CAD Model

Description

Product Overview: SY89230UMG-TR by Microchip Technology

The SY89230UMG-TR is a high-performance, precision timing logic device from Microchip Technology's comprehensive portfolio of integrated circuits. Designed to cater to the stringent demands of advanced electronic systems, this product offers a blend of speed, reliability, and versatility, making it an ideal choice for a multitude of applications.

Key Features

  • High-Speed Operation: The SY89230UMG-TR is engineered to operate at exceptional speeds, ensuring minimal signal delay and high data throughput, which is crucial for time-sensitive applications.
  • Low Jitter Performance: With its low jitter characteristics, this device ensures signal integrity, which is essential for maintaining the quality of high-speed data communication.
  • Power Efficiency: The device is designed for low power consumption, making it suitable for power-sensitive designs and contributing to overall system power management.
  • Temperature Range: It operates effectively across a broad temperature range, ensuring reliability and performance even in extreme conditions.
  • Package Type: The SY89230UMG-TR comes in a compact, surface-mount package that is suitable for space-constrained applications.

Applications

The SY89230UMG-TR is versatile enough to be used in a variety of sectors, including but not limited to:

  • Telecommunications
  • Data communications
  • Networking equipment
  • Industrial control systems
  • Test and measurement instruments

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability. The SY89230UMG-TR is built to meet the highest standards, ensuring that it delivers consistent performance and longevity. It is also backed by Microchip's customer support and warranty, providing peace of mind for product integrators and end-users alike.

Ordering Information

The SY89230UMG-TR is available for order in tape and reel format, facilitating easy integration into automated manufacturing processes. For detailed ordering and product information, customers are encouraged to visit the Microchip Technology website or contact their sales representatives.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Analog Devices Inc.
PLL + VCO 1770-2040MHZ
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 52TQFP
Need more? Email Us
Renesas Electronics America
IC FANOUT DIST 16TSSOP
Lowest to $14.5523
AMI SEMICONDUCTOR
IC CLOCK GENERATOR 8SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK JITTER PCIE 40VFQFPN
Lowest to $34.9254
Texas Instruments
IC PHASE LOCK LOOP 16DIP
Need more? Email Us
Renesas Electronics America
IC SS CLOCK GENERATOR 8SOIC
Lowest to $3.7836
Analog Devices Inc.
PLL + VCO 1770-2040MHZ
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8022 $50.4396
44+ $2.2992 $101.1648
68+ $2.2274 $151.4632
93+ $2.1555 $200.4615
120+ $2.0837 $250.0440
161+ $1.8681 $300.7641
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,640 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess